TE Connectivity Backplane Power Connectors 3-1775099-5

Description
Configuration Features Backplane Architecture : Orthogonal Number of Positions : 14 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Current Rating (Max) (AMP) : 9 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 176 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote
Description
Configuration Features Backplane Architecture : Orthogonal Number of Positions : 14 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Current Rating (Max) (AMP) : 9 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 176 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Power Connectors - 3-1775099-5 - TE Connectivity
Berwyn, PA, United States
Backplane Power Connectors
3-1775099-5
Backplane Power Connectors 3-1775099-5
Configuration Features Backplane Architecture : Orthogonal Number of Positions : 14 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Current Rating (Max) (AMP) : 9 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 176 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Configuration Features


  • Backplane Architecture : Orthogonal
  • Number of Positions : 14
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 9

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 176

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 3-1775099-5
Product Name Backplane Power Connectors
Device Type Plug
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2472933-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1969598-6 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
3 suppliers