TE Connectivity High Frequency & RF Inductors 3-1624112-2

Description
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 840 DC Resistance (OHM) : .066 Inductance (MICHEN) : .0039 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 5.8 Other Inductor Quality Factor : 19 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 840 DC Resistance (OHM) : .066 Inductance (MICHEN) : .0039 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 5.8 Other Inductor Quality Factor : 19 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 3-1624112-2 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
3-1624112-2
High Frequency & RF Inductors 3-1624112-2
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 840 DC Resistance (OHM) : .066 Inductance (MICHEN) : .0039 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 5.8 Other Inductor Quality Factor : 19 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : .61 MM  [.024 INCH ]
  • Product Length : 1.27 MM  [.05 INCH ]
  • Product Width : .76 MM  [.029 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 840
  • DC Resistance (OHM) : .066
  • Inductance (MICHEN) : .0039
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 5.8

Other


  • Inductor Quality Factor : 19

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Inductors, Chokes & Coils - 3-1624112-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
3-1624112-2
Inductors, Chokes & Coils 3-1624112-2
Inductor

Inductor

Buy Now
Inductor, 3.9Nh, 840Ma, 5%, 5.8Ghz, 0402; Inductance Te Connectivity - 35M1379 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Nh, 840Ma, 5%, 5.8Ghz, 0402; Inductance Te Connectivity
35M1379
Inductor, 3.9Nh, 840Ma, 5%, 5.8Ghz, 0402; Inductance Te Connectivity 35M1379
INDUCTOR, 3.9NH, 840mA, 5%, 5.8GHZ, 0402; Inductance:3.9nH; DC Resistance Max:0.066ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:840mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 3.9NH, 840mA, 5%, 5.8GHZ, 0402; Inductance:3.9nH; DC Resistance Max:0.066ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:840mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3-1624112-2 3-1624112-2 35M1379
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils Inductor, 3.9Nh, 840Ma, 5%, 5.8Ghz, 0402; Inductance Te Connectivity
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0039 microH 0.0039 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data