TE Connectivity Electromechanical Relays & Contactors 3-1618100-0

Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Phase : Three Dimensions Product Height : 88.9 MM  [3.5 INCH ] Product Length : 127 MM  [5 INCH ] Product Width : 139.7 MM  [5.5 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Mode of Operation : Adjustable Pick-Up & Adjustable Drop-Out Protection Function : Undervoltage, Close Differential Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Phase : Three Dimensions Product Height : 88.9 MM  [3.5 INCH ] Product Length : 127 MM  [5 INCH ] Product Width : 139.7 MM  [5.5 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Mode of Operation : Adjustable Pick-Up & Adjustable Drop-Out Protection Function : Undervoltage, Close Differential Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1618100-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1618100-0
Electromechanical Relays & Contactors 3-1618100-0
Configuration Features Contact Arrangement : 1 Form A SPST-NO Phase : Three Dimensions Product Height : 88.9 MM  [3.5 INCH ] Product Length : 127 MM  [5 INCH ] Product Width : 139.7 MM  [5.5 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Mode of Operation : Adjustable Pick-Up & Adjustable Drop-Out Protection Function : Undervoltage, Close Differential Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO
  • Phase : Three

Dimensions


  • Product Height : 88.9 MM  [3.5 INCH ]
  • Product Length : 127 MM  [5 INCH ]
  • Product Width : 139.7 MM  [5.5 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Input Voltage (VAC) : 480

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : AC
  • Mode of Operation : Adjustable Pick-Up & Adjustable Drop-Out
  • Protection Function : Undervoltage, Close Differential

Other


  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Protective Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now
Relays - 3-1618100-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, CLOSE DIFFERENT

RELAY, CLOSE DIFFERENT

Buy Now
Relay, Safety, Spst-No, 120Vac, 5A; Coil Voltage Cii Te Connectivity - 68H8347 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Spst-No, 120Vac, 5A; Coil Voltage Cii Te Connectivity
68H8347
Relay, Safety, Spst-No, 120Vac, 5A; Coil Voltage Cii Te Connectivity 68H8347
RELAY, SAFETY, SPST-NO, 120VAC, 5A; Coil Voltage:480VAC; Contact Configuration:SPST-N O; Product Range:D101 Series; Relay Mounting:Flange; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:120V; Contact Material:- RoHS Compliant: No

RELAY, SAFETY, SPST-NO, 120VAC, 5A; Coil Voltage:480VAC; Contact Configuration:SPST-NO; Product Range:D101 Series; Relay Mounting:Flange; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:120V; Contact Material:- RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
3-1618100-0
General Purpose Relays 3-1618100-0
General Purpose Relays D101-7X

General Purpose Relays D101-7X

Buy Now Datasheet
Protection Relays & Systems - 3-1618100-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
3-1618100-0
Protection Relays & Systems 3-1618100-0
RELAY VOLTAGE 3 PHASE 480 VAC

RELAY VOLTAGE 3 PHASE 480 VAC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Electromechanical Relays Electromechanical Relays Safety Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 3-1618100-0 3-1618100-0 68H8347 3-1618100-0 3-1618100-0
Product Name Electromechanical Relays & Contactors Relays Relay, Safety, Spst-No, 120Vac, 5A; Coil Voltage Cii Te Connectivity General Purpose Relays Protection Relays & Systems
Approvals Not EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393817-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
TO-5/.100 Grid Relays - 1-1617600-6 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 5 volts
View Details
Electromechanical Relays & Contactors - 9-1415055-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 7-1415543-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers