TE Connectivity Toggle Switches 3-1437558-7

Description
Body Features Actuator Finish : Chrome Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Color : Green Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Three Pole - Double Throw Number of Positions : 3 Operating Function : On Off On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Flash over Silver Dimensions Toggle Length : 10.49 MM  [.413 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 6 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Wire Lugs Switch Type : Toggle Switch Toggle Style : Baton Long
Request a Quote Datasheet
Description
Body Features Actuator Finish : Chrome Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Color : Green Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Three Pole - Double Throw Number of Positions : 3 Operating Function : On Off On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Flash over Silver Dimensions Toggle Length : 10.49 MM  [.413 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 6 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Wire Lugs Switch Type : Toggle Switch Toggle Style : Baton Long
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 3-1437558-7 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
3-1437558-7
Toggle Switches 3-1437558-7
Body Features Actuator Finish : Chrome Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Color : Green Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Three Pole - Double Throw Number of Positions : 3 Operating Function : On Off On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Flash over Silver Dimensions Toggle Length : 10.49 MM  [.413 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 6 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Wire Lugs Switch Type : Toggle Switch Toggle Style : Baton Long

Body Features


  • Actuator Finish : Chrome
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40
  • Case Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Three Pole - Double Throw
  • Number of Positions : 3
  • Operating Function : On Off On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold Flash over Silver

Dimensions


  • Toggle Length : 10.49 MM  [.413 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 6
  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 28

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Connection Type : Wire Lugs
  • Switch Type : Toggle Switch
  • Toggle Style : Baton Long
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number 3-1437558-7
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
Terminal Type Wire Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-08-1-2-13D-ND - DigiKey
Specs
Switch Type Toggle
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 1-1437559-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
2 suppliers
Toggle Switches - 1-1437559-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details