TE Connectivity Circuit Breakers 3-1423062-0

Description
Configuration Features Circuit Function : Series Trip Contact Features Pole Configuration : 2 Trip Time at 200% (SEC) : 2.2 - 20 Electrical Characteristics Circuit Breaker Current Rating (AMP) : 2.5 Interrupt Capacity : 2000A @ 65VDC Voltage Rating DC (VDC) : 65 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Circuit Breaker Mounting Type : Panel Mount Product Type Features Actuator Type : Toggle Circuit Breaker Type : Magnetic Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Toggle Color : Black Termination Features Circuit Breaker Termination Type : 8-32 Screw
Request a Quote
Description
Configuration Features Circuit Function : Series Trip Contact Features Pole Configuration : 2 Trip Time at 200% (SEC) : 2.2 - 20 Electrical Characteristics Circuit Breaker Current Rating (AMP) : 2.5 Interrupt Capacity : 2000A @ 65VDC Voltage Rating DC (VDC) : 65 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Circuit Breaker Mounting Type : Panel Mount Product Type Features Actuator Type : Toggle Circuit Breaker Type : Magnetic Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Toggle Color : Black Termination Features Circuit Breaker Termination Type : 8-32 Screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 3-1423062-0 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
3-1423062-0
Circuit Breakers 3-1423062-0
Configuration Features Circuit Function : Series Trip Contact Features Pole Configuration : 2 Trip Time at 200% (SEC) : 2.2 - 20 Electrical Characteristics Circuit Breaker Current Rating (AMP) : 2.5 Interrupt Capacity : 2000A @ 65VDC Voltage Rating DC (VDC) : 65 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Circuit Breaker Mounting Type : Panel Mount Product Type Features Actuator Type : Toggle Circuit Breaker Type : Magnetic Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Toggle Color : Black Termination Features Circuit Breaker Termination Type : 8-32 Screw

Configuration Features


  • Circuit Function : Series Trip

Contact Features


  • Pole Configuration : 2
  • Trip Time at 200% (SEC) : 2.2 - 20

Electrical Characteristics


  • Circuit Breaker Current Rating (AMP) : 2.5
  • Interrupt Capacity : 2000A @ 65VDC
  • Voltage Rating DC (VDC) : 65

Identification Marking


  • Stamped Marking Type : International I/O

Mechanical Attachment


  • Circuit Breaker Mounting Type : Panel Mount

Product Type Features


  • Actuator Type : Toggle
  • Circuit Breaker Type : Magnetic
  • Illuminated : No
  • Illumination Type : No Light
  • Product Type : Circuit Breaker
  • Toggle Color : Black

Termination Features


  • Circuit Breaker Termination Type : 8-32 Screw
Buy Now

Technical Specifications

  TE Connectivity
Product Category Circuit Breakers
Product Number 3-1423062-0
Product Name Circuit Breakers
Rated DC Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 6-1393254-5 - TE Connectivity
Specs
Rated Current 50 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breakers - 5-1393252-3 - TE Connectivity
Specs
Rated Current 0.5000 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers