TE Connectivity Electromechanical Relays & Contactors 3-1415055-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 2A (NO) + 2B (NC) Contact Number of Poles : 4 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 16.6 MM  [.653 INCH ] Product Length : 40.1 MM  [1.57 INCH ] Product Width : 13.1 MM  [.516 INCH ] Electrical Characteristics Coil Current (AMP) : .033 Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 720 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 2A (NO) + 2B (NC) Contact Number of Poles : 4 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 16.6 MM  [.653 INCH ] Product Length : 40.1 MM  [1.57 INCH ] Product Width : 13.1 MM  [.516 INCH ] Electrical Characteristics Coil Current (AMP) : .033 Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 720 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCHRACK SR4 is a force-guided relay with a 4-pole contact arrangement of 2 form A (NO) and 2 form B (NC) contacts, designed for safety circuits requiring 99% diagnostic coverage per IEC 61508-2. It has a compact size of 13 mm width and 16.5 mm height, with solder pin termination for PCB mounting. The relay is rated for 8 A switching at 250 VAC with AgSnO2 contacts, operates on a 24 VDC coil with 720 Ω resistance and 800 mW power consumption, and meets insulation ratings of 4000 Vrms between contact and coil. It is certified to UL E214025, TÜV 968/EL 230, VDE, and CCC standards. Operating temperature ranges from -25 °C to +70 °C, with mechanical endurance of 10×10⁶ operations. Packaging is supplied in tubes and boxes with 250 pcs per box for Czech Republic origin units.

Datasheet Summary
Powered by GS/AI

The SCHRACK SR4 is a force-guided relay with a 4-pole contact arrangement of 2 form A (NO) and 2 form B (NC) contacts, designed for safety circuits requiring 99% diagnostic coverage per IEC 61508-2. It has a compact size of 13 mm width and 16.5 mm height, with solder pin termination for PCB mounting. The relay is rated for 8 A switching at 250 VAC with AgSnO2 contacts, operates on a 24 VDC coil with 720 Ω resistance and 800 mW power consumption, and meets insulation ratings of 4000 Vrms between contact and coil. It is certified to UL E214025, TÜV 968/EL 230, VDE, and CCC standards. Operating temperature ranges from -25 °C to +70 °C, with mechanical endurance of 10×10⁶ operations. Packaging is supplied in tubes and boxes with 250 pcs per box for Czech Republic origin units.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1415055-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1415055-1
Electromechanical Relays & Contactors 3-1415055-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 2A (NO) + 2B (NC) Contact Number of Poles : 4 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 16.6 MM  [.653 INCH ] Product Length : 40.1 MM  [1.57 INCH ] Product Width : 13.1 MM  [.516 INCH ] Electrical Characteristics Coil Current (AMP) : .033 Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 720 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Contact Arrangement : 2A (NO) + 2B (NC)
  • Contact Number of Poles : 4

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 16.6 MM  [.653 INCH ]
  • Product Length : 40.1 MM  [1.57 INCH ]
  • Product Width : 13.1 MM  [.516 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .033
  • Coil Power Rating DC (WATT) : .8
  • Coil Resistance (OHM) : 720
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 8
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Load (Min) : 10mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 3-1415055-1 - 1008273-3-1415055-1 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 3-1415055-1
1008273-3-1415055-1
Power Relays, Over 2 Amps - 3-1415055-1 1008273-3-1415055-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008273-3-1415055-1 Termination: PC Pin Contact Material: Silver, Tin Current Rating: 8 A Number of Contacts: 4 Length: 40 mm Ratings: IP67 Contact Resistance: 100 mΩ Coil Resistance: 720 Ω Coil Current: 33.33 mA Contact Current Rating: 8 A Coil Type: Non-Latching Coil Power: 800 mW Height: 16 mm Weight: 16 g Number of Pins: 10 Width: 13 mm Categories: Power Relays,Over 2 Amps Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 4-1415053-1; G2RG-2A4 DC24; 8-1415537-0; G2RL-2A4 DC24; G2RL-2A-CF-DC24SR4D4 024; SR4D4024.; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 13 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 400 V Voltage Rating (DC): 24 V REACH SVHC: No SVHC ELV: Compliant Max Current Rating: 8 A Ambient Temperature Range High: 70 °C Throw Configuration: 4PST, DPST Coil Voltage (DC): 24 V Coil Voltage (AC): 24 V Switching Current: 8 A

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008273-3-1415055-1
Termination: PC Pin
Contact Material: Silver, Tin
Current Rating: 8 A
Number of Contacts: 4
Length: 40 mm
Ratings: IP67
Contact Resistance: 100 mΩ
Coil Resistance: 720 Ω
Coil Current: 33.33 mA
Contact Current Rating: 8 A
Coil Type: Non-Latching
Coil Power: 800 mW
Height: 16 mm
Weight: 16 g
Number of Pins: 10
Width: 13 mm
Categories: Power Relays,Over 2 Amps
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 4-1415053-1; G2RG-2A4 DC24; 8-1415537-0; G2RL-2A4 DC24; G2RL-2A-CF-DC24SR4D4024; SR4D4024.;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 13 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 400 V
Voltage Rating (DC): 24 V
REACH SVHC: No SVHC
ELV: Compliant
Max Current Rating: 8 A
Ambient Temperature Range High: 70 °C
Throw Configuration: 4PST, DPST
Coil Voltage (DC): 24 V
Coil Voltage (AC): 24 V
Switching Current: 8 A

Buy Now
Relays - 3-1415055-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SR4M

SR4M

Buy Now
Relays - 3-1415055-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Force Guided Relays

Force Guided Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Safety Relay, 4PST, Momentary, 0

Safety Relay, 4PST, Momentary, 0

Supplier's Site
Safety Relay, 250Vac, 8A, Tht; Coil Voltage Schrack Te Connectivity - 24M7822 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 250Vac, 8A, Tht; Coil Voltage Schrack Te Connectivity
24M7822
Safety Relay, 250Vac, 8A, Tht; Coil Voltage Schrack Te Connectivity 24M7822
SAFETY RELAY, 250VAC, 8A, THT; Coil Voltage:24VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:SR4 D/M Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SAFETY RELAY, 250VAC, 8A, THT; Coil Voltage:24VDC; Contact Configuration:DPST-NO, DPST-NC; Product Range:SR4 D/M Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Safety Relays Safety Relays
Product Number 3-1415055-1 1008273-3-1415055-1 3-1415055-1 3-1415055-1 24M7822
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps - 3-1415055-1 Relays Relays Safety Relay, 250Vac, 8A, Tht; Coil Voltage Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
DC Power 0.8000 watts
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 6-1415054-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393763-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
Electromechanical Relays & Contactors - 1393204-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393194-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers