TE Connectivity Eurocard Connectors 3-1393659-9

Description
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : A, C, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : A, C, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 3-1393659-9 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
3-1393659-9
Eurocard Connectors 3-1393659-9
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : A, C, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 48
  • Number of Power or Coaxial Positions : 2
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, C, B

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 4.5 MM  [.177 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1364513-3-1393659-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1364513-3-1393659-9
Connectors, Interconnects - Backplane Connectors - DIN 41612 1364513-3-1393659-9
Win Source Part Number: 1364513-3-1393659-9 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Eurocard Package: Tray Product Status: Active Base Product Number: 1393659 Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold or Gold-Palladium Style: R/2 (1/2 R) Connector Type: Plug, Male Pins Number of Positions: 48 Number of Rows: 3 Number of Positions Loaded: All Termination: Solder Material Flammability Rating: UL94 V-0 Pitch: 0.100" (2.54mm) Material - Insulation: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Level, Class: 2

Win Source Part Number: 1364513-3-1393659-9
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Eurocard
Package: Tray
Product Status: Active
Base Product Number: 1393659
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold or Gold-Palladium
Style: R/2 (1/2 R)
Connector Type: Plug, Male Pins
Number of Positions: 48
Number of Rows: 3
Number of Positions Loaded: All
Termination: Solder
Material Flammability Rating: UL94 V-0
Pitch: 0.100" (2.54mm)
Material - Insulation: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Level, Class: 2

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-3-1393659-9
Electronic Connector 407-3-1393659-9
48 Pos, 3 Row, 2.54mm Pitch, Male Euro Header, Solder, Straight Product overview: 3-1393659-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-3-1393659-9 can be used for catalog matching and distributor lookup.

48 Pos, 3 Row, 2.54mm Pitch, Male Euro Header, Solder, Straight Product overview: 3-1393659-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-3-1393659-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A123152-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A123152-ND
DIN 41612 A123152-ND
48 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole

48 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 3-1393659-9 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
3-1393659-9
Backplane Connectors - DIN 41612 3-1393659-9
CONN DIN PLUG 48POS PCB GOLD

CONN DIN PLUG 48POS PCB GOLD

Supplier's Site Datasheet
V42254B1202R480=Pc612 Messerle Amp - Te Connectivity - 41AJ7165 - Newark, An Avnet Company
Chicago, IL, United States
V42254B1202R480=Pc612 Messerle Amp - Te Connectivity
41AJ7165
V42254B1202R480=Pc612 Messerle Amp - Te Connectivity 41AJ7165
V42254B1202R480=PC61 2 MESSERLE

V42254B1202R480=PC612 MESSERLE

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3-1393659-9 1364513-3-1393659-9 407-3-1393659-9 A123152-ND 3-1393659-9 41AJ7165
Product Name Eurocard Connectors Connectors, Interconnects - Backplane Connectors - DIN 41612 Electronic Connector DIN 41612 Backplane Connectors - DIN 41612 V42254B1202R480=Pc612 Messerle Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector DIN Connector Plug, Male Pins
Mounting Board Mount Through Hole Through Hole
Termination Solder Solder
Gender Male / Plug
Unlock Full Specs
to access all available technical data