TE Connectivity Circuit Breakers 3-1393250-3

Description
Body Features Actuator Color : Black Bezel Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 2.2 - 15 Dimensions Panel Thickness (Recommended) : .81 - 1.57 MM  [.032 - .062 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Interrupt Capacity : 1000A @ 250VAC/32VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 32 Identification Marking Stamped Marking Type : White Rate Marking Mechanical Attachment Mounting Bushing : None Mounting Options : Snap-In Panel Mount Product Type Features Actuator Type : Push to Reset Circuit Breaker Style : Fuse Holder Type Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Bezel Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 2.2 - 15 Dimensions Panel Thickness (Recommended) : .81 - 1.57 MM  [.032 - .062 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Interrupt Capacity : 1000A @ 250VAC/32VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 32 Identification Marking Stamped Marking Type : White Rate Marking Mechanical Attachment Mounting Bushing : None Mounting Options : Snap-In Panel Mount Product Type Features Actuator Type : Push to Reset Circuit Breaker Style : Fuse Holder Type Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 3-1393250-3 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
3-1393250-3
Circuit Breakers 3-1393250-3
Body Features Actuator Color : Black Bezel Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 2.2 - 15 Dimensions Panel Thickness (Recommended) : .81 - 1.57 MM  [.032 - .062 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Interrupt Capacity : 1000A @ 250VAC/32VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 32 Identification Marking Stamped Marking Type : White Rate Marking Mechanical Attachment Mounting Bushing : None Mounting Options : Snap-In Panel Mount Product Type Features Actuator Type : Push to Reset Circuit Breaker Style : Fuse Holder Type Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : Black
  • Bezel Color : Black

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1

Contact Features


  • Trip Time at 200% (SEC) : 2.2 - 15

Dimensions


  • Panel Thickness (Recommended) : .81 - 1.57 MM  [.032 - .062 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Interrupt Capacity : 1000A @ 250VAC/32VDC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 32

Identification Marking


  • Stamped Marking Type : White Rate Marking

Mechanical Attachment


  • Mounting Bushing : None
  • Mounting Options : Snap-In Panel Mount

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Style : Fuse Holder Type
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
W28-XQ1A-20 W28-XQ1A-20=W28 - 3-1393250-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
W28-XQ1A-20 W28-XQ1A-20=W28
3-1393250-3
W28-XQ1A-20 W28-XQ1A-20=W28 3-1393250-3
W28-XQ1A-20 W28-XQ1A-20=W28

W28-XQ1A-20 W28-XQ1A-20=W28

Buy Now
Circuit Breakers - 3-1393250-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3-1393250-3
Circuit Breakers 3-1393250-3
CB-W28

CB-W28

Buy Now
Circuit Breakers - 3-1393250-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3-1393250-3
Circuit Breakers 3-1393250-3
W28

W28

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
3-1393250-3
Circuit Breakers 3-1393250-3
Circuit Breakers

Circuit Breakers

Buy Now
Circuit Breaker, 20A; Product Range Potter&brumfield Te Connectivity - 98K3338 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 20A; Product Range Potter&brumfield Te Connectivity
98K3338
Circuit Breaker, 20A; Product Range Potter&brumfield Te Connectivity 98K3338
CIRCUIT BREAKER, 20A; Product Range:W28 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating V DC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (27-Jun-2018); Colour:Black; External RoHS Compliant: Yes

CIRCUIT BREAKER, 20A; Product Range:W28 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating V DC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (27-Jun-2018); Colour:Black; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3-1393250-3 3-1393250-3 3-1393250-3 98K3338
Product Name Circuit Breakers W28-XQ1A-20 W28-XQ1A-20=W28 Circuit Breakers Circuit Breaker, 20A; Product Range Potter&brumfield Te Connectivity
Rated Current 20 amps 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal Thermal
Manual Actuator Type Other; (Push to Reset)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-1393250-8 - TE Connectivity
Specs
Rated Current 13 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 4-1393254-8 - TE Connectivity
Specs
Rated Current 40 amps
Rated Breaking Capacity 2000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breakers - 8-1393252-4 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers