TE Connectivity Circuit Breakers 3-1393247-3

Description
Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 15 Interrupt Capacity : 1000A @ 50VDC or 120VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Toggle Circuit Breaker Style : Toggle Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other
Request a Quote Datasheet
Description
Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 15 Interrupt Capacity : 1000A @ 50VDC or 120VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Toggle Circuit Breaker Style : Toggle Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 3-1393247-3 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
3-1393247-3
Circuit Breakers 3-1393247-3
Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 15 Interrupt Capacity : 1000A @ 50VDC or 120VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Toggle Circuit Breaker Style : Toggle Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other

Body Features


  • Actuator Color : Silver

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size (INCH) : .47 (Diameter)

Contact Features


  • Trip Time at 200% (SEC) : 6 - 22

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Interrupt Capacity : 1000A @ 50VDC or 120VAC
  • Operating Voltage (VAC) : 240
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : Amp Rate Marking

Mechanical Attachment


  • Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Two Hex Nuts/Lockwasher

Product Type Features


  • Actuator Type : Toggle
  • Circuit Breaker Style : Toggle
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 8-32 Screws 90° to Each Other
Buy Now Datasheet
Circuit Breaker Device - 3-1393247-3 - Richardson RFPD
Downers Grove, IL, United States
Circuit Breaker Device
3-1393247-3
Circuit Breaker Device 3-1393247-3
Thermal Circuit Breakers

Thermal Circuit Breakers

Supplier's Site
W31-X2M1G-15=W23/W31 - 3-1393247-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
W31-X2M1G-15=W23/W31
3-1393247-3
W31-X2M1G-15=W23/W31 3-1393247-3
W31-X2M1G-15=W23/W31

W31-X2M1G-15=W23/W31

Buy Now
Circuit Breakers - 3-1393247-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3-1393247-3
Circuit Breakers 3-1393247-3
CB-W23, W31

CB-W23, W31

Buy Now
Circuit Breakers - 3-1393247-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3-1393247-3
Circuit Breakers 3-1393247-3
W23/W31

W23/W31

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
3-1393247-3
Circuit Breakers 3-1393247-3
Circuit Breakers

Circuit Breakers

Buy Now

Technical Specifications

  TE Connectivity Richardson RFPD Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3-1393247-3 3-1393247-3 3-1393247-3 3-1393247-3
Product Name Circuit Breakers Circuit Breaker Device W31-X2M1G-15=W23/W31 Circuit Breakers
Rated Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - PB404-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
5 suppliers
Circuit Breakers - 8-1393254-9 - TE Connectivity
Specs
Rated Current 50 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breakers - 5-1393250-7 - TE Connectivity
Specs
Rated Current 6 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 7-1393246-7 - TE Connectivity
Specs
Rated Current 7.5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers