TE Connectivity Circuit Breakers 3-1393247-2

Description
Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 10 Interrupt Capacity : 1000A @ 50VDC or 120VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Toggle Circuit Breaker Style : Toggle Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other
Request a Quote Datasheet
Description
Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 10 Interrupt Capacity : 1000A @ 50VDC or 120VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Toggle Circuit Breaker Style : Toggle Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 3-1393247-2 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
3-1393247-2
Circuit Breakers 3-1393247-2
Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 10 Interrupt Capacity : 1000A @ 50VDC or 120VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Toggle Circuit Breaker Style : Toggle Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other

Body Features


  • Actuator Color : Silver

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size (INCH) : .47 (Diameter)

Contact Features


  • Trip Time at 200% (SEC) : 6 - 22

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Interrupt Capacity : 1000A @ 50VDC or 120VAC
  • Operating Voltage (VAC) : 240
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : Amp Rate Marking

Mechanical Attachment


  • Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Two Hex Nuts/Lockwasher

Product Type Features


  • Actuator Type : Toggle
  • Circuit Breaker Style : Toggle
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 8-32 Screws 90° to Each Other
Buy Now Datasheet
Thermal Breakers - 2408952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2408952
Thermal Breakers 2408952
TE Connectivity 3-1393247-2

TE Connectivity 3-1393247-2

Supplier's Site
Thermal Breakers - 2408953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2408953
Thermal Breakers 2408953
TE Connectivity 3-1393247-2

TE Connectivity 3-1393247-2

Supplier's Site
Circuit Breaker Device - 3-1393247-2 - Richardson RFPD
Downers Grove, IL, United States
Circuit Breaker Device
3-1393247-2
Circuit Breaker Device 3-1393247-2
Thermal Circuit Breakers

Thermal Circuit Breakers

Supplier's Site
Circuit Breakers - 3-1393247-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3-1393247-2
Circuit Breakers 3-1393247-2
CB-W23, W31

CB-W23, W31

Buy Now
Circuit Breakers - 3-1393247-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3-1393247-2
Circuit Breakers 3-1393247-2
W23/W31

W23/W31

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
3-1393247-2
Circuit Breakers 3-1393247-2
Circuit Breakers

Circuit Breakers

Buy Now
Thermal Ckt Breaker, 1P, 10A/240V, Panel Rohs Compliant Potter&brumfield Te Connectivity - 74AJ9479 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 1P, 10A/240V, Panel Rohs Compliant Potter&brumfield Te Connectivity
74AJ9479
Thermal Ckt Breaker, 1P, 10A/240V, Panel Rohs Compliant Potter&brumfield Te Connectivity 74AJ9479
THERMAL CKT BREAKER, 1P, 10A/240V, PANEL ROHS COMPLIANT: YES

THERMAL CKT BREAKER, 1P, 10A/240V, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3-1393247-2 2408952 3-1393247-2 3-1393247-2 74AJ9479
Product Name Circuit Breakers Thermal Breakers Circuit Breaker Device Circuit Breakers Thermal Ckt Breaker, 1P, 10A/240V, Panel Rohs Compliant Potter&brumfield Te Connectivity
Rated Current 10 amps 10 amps 10 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal Thermal; Thermal Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 5-1423674-4 - TE Connectivity
Specs
Rated Current 25 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 4-1393253-7 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 2500 amps
Trip System Type Magnetic
View Details
Panel Mount Circuit Breaker - 32274343 - Radwell International
Specs
Rated AC Voltage 250 volts
Rated Current 10 amps
View Details