Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CHIP INDUCTORS
TE CONNECTIVITY
2SJ390 -- INTEGRATED CIRCUITS (ICS) - PRE-ORDERED RLCS
TE Connectivity
Integrated Circuits (ICs) - Pre-ordered RLCs
2SJ390
Description
Integrated Circuits (ICs) - Pre-ordered RLCs
Acme Chip Technology Co., Limited
Done
Description
Integrated Circuits (ICs) - Pre-ordered RLCs
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Pre-ordered RLCs
2SJ390
Integrated Circuits (ICs) - Pre-ordered RLCs
2SJ390
Integrated Circuits (ICs) - Pre-ordered RLCs
Integrated Circuits (ICs) - Pre-ordered RLCs
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Chip Inductors
Product Number
2SJ390
Product Name
Integrated Circuits (ICs) - Pre-ordered RLCs
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
MHL Multilayer Ceramic Inductors
Specs
Standards and Certifications
RoHS
View Details
Coilcraft, Inc.
SMD 250MHz 740mA Inductor and Choke
0402CS-1N2XJLW
Specs
Core Material
Ceramic
Standards and Certifications
RoHS
Inductance Range
0.0012 microH
View Details
RS Components, Ltd.
Surface Mount Inductors
2567643
Specs
Inductance Range
0.0470 microH
DCR
1.1 ohms
Rated DC Current
250 milliamps
View Details
Samsung Electro-Mechanics
Fixed Inductors
CIG22L1R5MNE
Specs
Technology
Multilayer
Inductance Tolerance
20 (+/- %)
DCR
0.0700 ohms
View Details