TE Connectivity Current Transformer 2SFT-600

Description
CURRENT TRANSFORMER, CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE, CURRENT RATIO:60:5, ACCURACY CLASS:CLASS 3; POWER RATING:2VA; WINDOW DIAMETER:28.7MM; FREQUENCY RANGE:50HZ TO 400HZ; TRANSFORMER MOUNTING:FEET MOUNT; FEATURES:1.13 ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE, CURRENT RATIO:60:5, ACCURACY CLASS:CLASS 3; POWER RATING:2VA; WINDOW DIAMETER:28.7MM; FREQUENCY RANGE:50HZ TO 400HZ; TRANSFORMER MOUNTING:FEET MOUNT; FEATURES:1.13 ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 71734352 - Radwell International
Willingboro, NJ, United States
Current Transformer
71734352
Current Transformer 71734352
CURRENT TRANSFORMER, CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE, CURRENT RATIO:60:5, ACCURACY CLASS:CLASS 3; POWER RATING:2VA; WINDOW DIAMETER:28.7MM; FREQUENCY RANGE:50HZ TO 400HZ; TRANSFORMER MOUNTING:FEET MOUNT; FEATURES:1.13 ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, CT CONSTRUCTION:NON-ANSI RATED WINDOW TYPE, CURRENT RATIO:60:5, ACCURACY CLASS:CLASS 3; POWER RATING:2VA; WINDOW DIAMETER:28.7MM; FREQUENCY RANGE:50HZ TO 400HZ; TRANSFORMER MOUNTING:FEET MOUNT; FEATURES:1.13 ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 71734352
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CL2761-000 - TE Connectivity
Specs
Secondary Current 10 amps
View Details
Split-core current transformer - 855-5001/800-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details