TE Connectivity CMI Current Transformers 2SFT-600

Description
Current Transformer, 60:5, 2VA,
Datasheet
Description
Current Transformer, 60:5, 2VA,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMI Current Transformers - 2SFT-600 - Galco Industrial Electronics
Madison Heights, MI, United States
CMI Current Transformers
2SFT-600
CMI Current Transformers 2SFT-600
Current Transformer, 60:5, 2VA,

Current Transformer, 60:5, 2VA,

Supplier's Site
Current Transformer; Ct Construction Crompton Te Connectivity - 92C2885 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
92C2885
Current Transformer; Ct Construction Crompton Te Connectivity 92C2885
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:60:5; Accuracy Class:Class 3; Power Rating:2VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.13" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:60:5; Accuracy Class:Class 3; Power Rating:2VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.13" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 2SFT-600 92C2885
Product Name CMI Current Transformers Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Flyback Transformers for TI LM5072 PD Interface - FA2900-AL FA2900-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details