TE Connectivity Current Transformer 2SFT-500

Description
CURRENT TRANSFORMER, 50A, 2VA, TURNS RATIO:50:5, INPUT CURRENT:50A, FREQUENCY MIN:50HZ, FREQUENCY MAX:400HZ, TRANSFORMER MOUNTING:PANEL, CURRENT RATIO:50:5 A, FEATURES:1.13, OUTPUT CURRENT:5A, POWER RATING:2VA. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, 50A, 2VA, TURNS RATIO:50:5, INPUT CURRENT:50A, FREQUENCY MIN:50HZ, FREQUENCY MAX:400HZ, TRANSFORMER MOUNTING:PANEL, CURRENT RATIO:50:5 A, FEATURES:1.13, OUTPUT CURRENT:5A, POWER RATING:2VA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 20765676 - Radwell International
Willingboro, NJ, United States
Current Transformer
20765676
Current Transformer 20765676
CURRENT TRANSFORMER, 50A, 2VA, TURNS RATIO:50:5, INPUT CURRENT:50A, FREQUENCY MIN:50HZ, FREQUENCY MAX:400HZ, TRANSFORMER MOUNTING:PANEL, CURRENT RATIO:50:5 A, FEATURES:1.13, OUTPUT CURRENT:5A, POWER RATING:2VA. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, 50A, 2VA, TURNS RATIO:50:5, INPUT CURRENT:50A, FREQUENCY MIN:50HZ, FREQUENCY MAX:400HZ, TRANSFORMER MOUNTING:PANEL, CURRENT RATIO:50:5 A, FEATURES:1.13, OUTPUT CURRENT:5A, POWER RATING:2VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 20765676
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 104839 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
View Details
Plug-in current transformer - 855-305/750-509 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
Current Transformers & Shunts - CG3628-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
SCT0121-0015 | Coil CT, 15 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 15 amps
View Details