TE Connectivity Current Transformer 2RL-500-1

Description
CURRENT TRANSFORMER, RATIO 50:1, 50-400HZ, 600V. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, RATIO 50:1, 50-400HZ, 600V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 215343719 - Radwell International
Willingboro, NJ, United States
Current Transformer
215343719
Current Transformer 215343719
CURRENT TRANSFORMER, RATIO 50:1, 50-400HZ, 600V. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, RATIO 50:1, 50-400HZ, 600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 215343719
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 557788 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details
Split-core current transformer - 855-5105/300-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
2 suppliers
SCT2515-2000 | Ring-type CT, 2000 A AC, accuracy class 1, size 5 -  - Beckhoff Automation LLC
Specs
Primary current 2000 amps
View Details
Current Transformers & Shunts - EA3325-000 - TE Connectivity
Specs
Burden 10 VA
Secondary Current 5 amps
View Details