TE Connectivity USB Connectors 292336-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 4 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Perpendicular Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60000047 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 22 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 4 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Perpendicular Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60000047 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 22 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 292336-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
292336-1
USB Connectors 292336-1
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 4 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Perpendicular Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60000047 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 22 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Mounting Legs : 4
  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Perpendicular Right Angle
  • Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • Test Identification (TID) : 60000047
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : SMT Hold Down - Solder
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tube, Box & Tube
  • Packaging Quantity : 22

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.29 MM  [.09 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Buy Now Datasheet
I/O Connectors - 292336-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
292336-1
I/O Connectors 292336-1
Std USB Type A, Flag, T/H

Std USB Type A, Flag, T/H

Buy Now
I/O Connectors - 292336-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
292336-1
I/O Connectors 292336-1
STD USB REP TYPE A

STD USB REP TYPE A

Buy Now
Swedesboro, NJ, United States
I/O Connectors
292336-1
I/O Connectors 292336-1
I/O Connectors

I/O Connectors

Buy Now
USB, DVI, HDMI Connectors - 292336-1 - 854895-292336-1 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 292336-1
854895-292336-1
USB, DVI, HDMI Connectors - 292336-1 854895-292336-1
Manufacturer: TE Connectivity Win Source Part Number: 854895-292336-1 Features: Connector Position Package: Tube Family Name: 292336 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 22 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2923361, A113392, -292336-1-CSI, 292336-1-ND, -292336-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 854895-292336-1
Features: Connector Position
Package: Tube
Family Name: 292336
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2923361, A113392, -292336-1-CSI, 292336-1-ND, -292336-1-SI

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A113392-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A113392-ND
USB, DVI, HDMI Connector Assemblies A113392-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

Buy Now Datasheet
USB Connectors - 5298230 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
5298230
USB Connectors 5298230
TE Connectivity 292336-1 USB Connector

TE Connectivity 292336-1 USB Connector

Supplier's Site
USB Connectors - 5298230P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
5298230P
USB Connectors 5298230P
TE Connectivity 292336-1 USB Connector

TE Connectivity 292336-1 USB Connector

Supplier's Site
USB Connectors - 1735494 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1735494
USB Connectors 1735494
TE Connectivity 292336-1 USB Connector

TE Connectivity 292336-1 USB Connector

Supplier's Site
Singapore, Singapore
Electronic Connector
312-292336-1
Electronic Connector 312-292336-1
USB 2.0 Type A Receptacle, 4 Pos, RA Thru-Hole, Shielded Product overview: 292336-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-292336-1 can be used for catalog matching and distributor lookup.

USB 2.0 Type A Receptacle, 4 Pos, RA Thru-Hole, Shielded Product overview: 292336-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-292336-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 292336-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
292336-1
USB, DVI, HDMI Connector Assemblies 292336-1
CONN RCPT USB2.0 TYPEA 4POS R/A

CONN RCPT USB2.0 TYPEA 4POS R/A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
292336-1
USB Connectors 292336-1
USB Connectors 1X1 A/REC R/A T/H

USB Connectors 1X1 A/REC R/A T/H

Buy Now Datasheet
Usb Connector, A Type 2.0, Rcpt, 4Pos; Usb Connector Type Amp - Te Connectivity - 98X9412 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, A Type 2.0, Rcpt, 4Pos; Usb Connector Type Amp - Te Connectivity
98X9412
Usb Connector, A Type 2.0, Rcpt, 4Pos; Usb Connector Type Amp - Te Connectivity 98X9412
USB CONNECTOR, A TYPE 2.0, RCPT, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

USB CONNECTOR, A TYPE 2.0, RCPT, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 292336-1 292336-1 854895-292336-1 A113392-ND 5298230 5298230P 312-292336-1 292336-1 292336-1 98X9412
Product Name USB Connectors I/O Connectors USB, DVI, HDMI Connectors - 292336-1 USB, DVI, HDMI Connector Assemblies USB Connectors USB Connectors Electronic Connector USB, DVI, HDMI Connector Assemblies USB Connectors Usb Connector, A Type 2.0, Rcpt, 4Pos; Usb Connector Type Amp - Te Connectivity
Connector Type USB; Wire to Board Connector USB USB USB USB USB
Termination Through Hole - Solder Solder Through Hole Solder Solder
Mounting Board Mount Through Hole, Right Angle Through hole Through Hole, Right Angle Through Hole Mount
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Category USB
Unlock Full Specs
to access all available technical data