TE Connectivity Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Amp - Te Connectivity 292336-1.

Description
USB, 2.0 TYPE A, PLUG, SMT; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES
Datasheet
Description
USB, 2.0 TYPE A, PLUG, SMT; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Amp - Te Connectivity - 26AC6831 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Amp - Te Connectivity
26AC6831
Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Amp - Te Connectivity 26AC6831
USB, 2.0 TYPE A, PLUG, SMT; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES

USB, 2.0 TYPE A, PLUG, SMT; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6831
Product Name Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Amp - Te Connectivity
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details