TE Connectivity USB Connectors 292323-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 2 Number of Positions : 8 Panel Ground Location : Between Ports Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Finger Grounding Options : Panel Ground USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 2 Number of Positions : 8 Panel Ground Location : Between Ports Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Finger Grounding Options : Panel Ground USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 292323-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
292323-1
USB Connectors 292323-1
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 2 Number of Positions : 8 Panel Ground Location : Between Ports Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Finger Grounding Options : Panel Ground USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 8
  • Panel Ground Location : Between Ports

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 88

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : Ground Finger
  • Grounding Options : Panel Ground
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.84 MM  [.112 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - 292323-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
292323-1-ND
USB, DVI, HDMI Connector Assemblies 292323-1-ND
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle

USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 292323-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
292323-1
I/O Connectors 292323-1
REC ASSY RIGHT ANGLE STACKED THRUHOLE US

REC ASSY RIGHT ANGLE STACKED THRUHOLE US

Buy Now
Rec Assy Right Angle Stacked Thruhole Us Amp - Te Connectivity - 17R9412 - Newark, An Avnet Company
Chicago, IL, United States
Rec Assy Right Angle Stacked Thruhole Us Amp - Te Connectivity
17R9412
Rec Assy Right Angle Stacked Thruhole Us Amp - Te Connectivity 17R9412
REC ASSY RIGHT ANGLE STACKED THRUHOLE US

REC ASSY RIGHT ANGLE STACKED THRUHOLE US

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
292323-1
USB Connectors 292323-1
USB Connectors REC ASSY RA STACKED THRUHOLE US

USB Connectors REC ASSY RA STACKED THRUHOLE US

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 292323-1 292323-1-ND 292323-1 17R9412 292323-1
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies I/O Connectors Rec Assy Right Angle Stacked Thruhole Us Amp - Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Current Rating 1.0 amps 1.0 amps
Category USB
Unlock Full Specs
to access all available technical data

Similar Products

USB, DVI, HDMI Connector Assemblies - A123004TR-ND - DigiKey
Specs
Category USB
Connector Type USB - micro AB
Gender Female / Jack
View Details
Hard Metric, Standard - 2684-053007-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Ribbon Cable Connectors - 102159-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A28590-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers