TE Connectivity USB Connectors 292317-4

Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001136 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 273 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.01 MM  [.119 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001136 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 273 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.01 MM  [.119 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 292317-4 - TE Connectivity
Berwyn, PA, United States
USB Connectors
292317-4
USB Connectors 292317-4
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001136 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 273 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.01 MM  [.119 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Matte
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • Test Identification (TID) : 60001136
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 273

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.01 MM  [.119 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB Connectors - 1920284P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1920284P
USB Connectors 1920284P
TE Connectivity 292317-4 USB Connector

TE Connectivity 292317-4 USB Connector

Supplier's Site
USB Connectors - 1920057 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1920057
USB Connectors 1920057
TE Connectivity 292317-4 USB Connector

TE Connectivity 292317-4 USB Connector

Supplier's Site
USB Connectors - 1920284 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1920284
USB Connectors 1920284
TE Connectivity 292317-4 USB Connector

TE Connectivity 292317-4 USB Connector

Supplier's Site
USB, DVI, HDMI Connectors - 292317-4 - 906176-292317-4 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 292317-4
906176-292317-4
USB, DVI, HDMI Connectors - 292317-4 906176-292317-4
Manufacturer: TE Connectivity Win Source Part Number: 906176-292317-4 Operating Temperature Range: -55°C ~ 85°C Features: USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Family Name: 292317 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 273 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2266-292317-4, 292317-4-ND, -292317-4-SI, A115152

Manufacturer: TE Connectivity
Win Source Part Number: 906176-292317-4
Operating Temperature Range: -55°C ~ 85°C
Features: USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 292317
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 273
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-292317-4, 292317-4-ND, -292317-4-SI, A115152

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A115152-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A115152-ND
USB, DVI, HDMI Connector Assemblies A115152-ND
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
1A Electronic Connector
312-292317-4
1A Electronic Connector 312-292317-4
4 Pos USB B Receptacle, Right Angle, Shielded, Thru Hole, 1A Product overview: 292317-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-292317-4 can be used for catalog matching and distributor lookup.

4 Pos USB B Receptacle, Right Angle, Shielded, Thru Hole, 1A Product overview: 292317-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-292317-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB and Firewire Connector - 292317-4 - Richardson RFPD
Downers Grove, IL, United States
USB and Firewire Connector
292317-4
USB and Firewire Connector 292317-4
Universal Serial Bus (USB) Connectors

Universal Serial Bus (USB) Connectors

Supplier's Site Datasheet
I/O Connectors - 292317-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
292317-4
I/O Connectors 292317-4
STD USB TYPE B, R/A, T/H

STD USB TYPE B, R/A, T/H

Buy Now
I/O Connectors - 292317-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
292317-4
I/O Connectors 292317-4
USB RECP TYPE B

USB RECP TYPE B

Buy Now
Swedesboro, NJ, United States
I/O Connectors
292317-4
I/O Connectors 292317-4
I/O Connectors

I/O Connectors

Buy Now
Conn USB RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray - 792-292317-4 - Utmel Electronic Limited
Hong Kong, China
Conn USB RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray
792-292317-4
Conn USB RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray 792-292317-4
Conn USB RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray

Conn USB RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Powell Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 292317-4 1920284P 1920057 906176-292317-4 A115152-ND 312-292317-4 292317-4 292317-4 792-292317-4
Product Name USB Connectors USB Connectors USB Connectors USB, DVI, HDMI Connectors - 292317-4 USB, DVI, HDMI Connector Assemblies 1A Electronic Connector USB and Firewire Connector I/O Connectors Conn USB RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray
Connector Type USB; Wire to Board Connector USB USB B USB USB
Termination Through Hole - Solder Solder Through Hole Solder Solder
Mounting Board Mount Pcb mount Through Hole, Right Angle Through Hole, Right Angle PCB Horizontal, Through Hole
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data