TE Connectivity USB Connectors 292304-5

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M2 Threaded Hole Grounding Options : Panel Ground Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.01 MM  [.119 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M2 Threaded Hole Grounding Options : Panel Ground Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.01 MM  [.119 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 292304-5 - TE Connectivity
Berwyn, PA, United States
USB Connectors
292304-5
USB Connectors 292304-5
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M2 Threaded Hole Grounding Options : Panel Ground Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.01 MM  [.119 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4
  • Panel Ground Location : Top

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : M2 Threaded Hole
  • Grounding Options : Panel Ground
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.01 MM  [.119 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - A137033-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A137033-ND
USB, DVI, HDMI Connector Assemblies A137033-ND
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 292304-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
292304-5
I/O Connectors 292304-5
STD USB TYPE B, R/A, T/H, 30U AU

STD USB TYPE B, R/A, T/H, 30U AU

Buy Now
Swedesboro, NJ, United States
I/O Connectors
292304-5
I/O Connectors 292304-5
I/O Connectors

I/O Connectors

Buy Now
Singapore, Singapore
Electronic Connector
312-292304-5
Electronic Connector 312-292304-5
USB Type B Right Angle Receptacle Connector Product overview: 292304-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-292304-5 can be used for catalog matching and distributor lookup.

USB Type B Right Angle Receptacle Connector Product overview: 292304-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-292304-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Controller -  - Win Source Electronics
Laguna Hills, CA, United States
Controller
Controller
Manufacturer: Isabellen Category: Controller Connector Type: Ejector Gender: Receptacle Mounting Type: Surface Mount Mounting Feature: Brackets (not included) Termination: Solder Tab (s) Operating Temperature: -40°C ~ 85°C Mating Cycles: 20 Voltage - Rated: 6.3V Contact Finish: Tin Shell/Shielding Material: Steel, Stainless

Manufacturer: Isabellen
Category: Controller
Connector Type: Ejector
Gender: Receptacle
Mounting Type: Surface Mount
Mounting Feature: Brackets (not included)
Termination: Solder Tab (s)
Operating Temperature: -40°C ~ 85°C
Mating Cycles: 20
Voltage - Rated: 6.3V
Contact Finish: Tin
Shell/Shielding Material: Steel, Stainless

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
292304-5
USB Connectors 292304-5
USB Connectors USB B R/A RECP CONN

USB Connectors USB B R/A RECP CONN

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 292304-5 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
292304-5
USB, DVI, HDMI Connector Assemblies 292304-5
CONN RCPT USB2.0 TYPEB 4POS R/A

CONN RCPT USB2.0 TYPEB 4POS R/A

Supplier's Site Datasheet
Std Usb Type B, R/a, T/h, 30U Au Rohs Compliant Amp - Te Connectivity - 98X9411 - Newark, An Avnet Company
Chicago, IL, United States
Std Usb Type B, R/a, T/h, 30U Au Rohs Compliant Amp - Te Connectivity
98X9411
Std Usb Type B, R/a, T/h, 30U Au Rohs Compliant Amp - Te Connectivity 98X9411
STD USB TYPE B, R/A, T/H, 30U AU ROHS COMPLIANT: YES

STD USB TYPE B, R/A, T/H, 30U AU ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 292304-5 A137033-ND 292304-5 312-292304-5 292304-5 292304-5 98X9411
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies I/O Connectors Electronic Connector Controller USB Connectors USB, DVI, HDMI Connector Assemblies Std Usb Type B, R/a, T/h, 30U Au Rohs Compliant Amp - Te Connectivity
Connector Type USB; Wire to Board Connector USB USB
Termination Through Hole - Solder Solder Tab (s) Solder Solder
Mounting Board Mount Through Hole, Right Angle Surface Mount Through Hole, Right Angle
Current Rating 1.0 amps 1.0 amps 1.0 amps
Category USB
Unlock Full Specs
to access all available technical data