TE Connectivity Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity 292304-2.

Description
USB, 2.0 TYPE B, RECEPTACLE, SMT; USB CONNECTOR TYPE:USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
Datasheet
Description
USB, 2.0 TYPE B, RECEPTACLE, SMT; USB CONNECTOR TYPE:USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity - 28AC8373 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity
28AC8373
Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity 28AC8373
USB, 2.0 TYPE B, RECEPTACLE, SMT; USB CONNECTOR TYPE:USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

USB, 2.0 TYPE B, RECEPTACLE, SMT; USB CONNECTOR TYPE:USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8373
Product Name Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details