TE Connectivity USB Connectors 292303-6

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tube, Box & Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tube, Box & Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 292303-6 - TE Connectivity
Berwyn, PA, United States
USB Connectors
292303-6
USB Connectors 292303-6
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tube, Box & Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Mounting Legs : 2
  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tube, Box & Tray
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.29 MM  [.09 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - A121063-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A121063-ND
USB, DVI, HDMI Connector Assemblies A121063-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
312-292303-6
Electronic Connector 312-292303-6
USB A Receptacle, Right Angle, Shielded, 4 Pos, Thru Hole Product overview: 292303-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-292303-6 can be used for catalog matching and distributor lookup.

USB A Receptacle, Right Angle, Shielded, 4 Pos, Thru Hole Product overview: 292303-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-292303-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O - 292303-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
292303-6
Connectors I/O 292303-6
USB A R/A RCPT ASSY THRU HOLE

USB A R/A RCPT ASSY THRU HOLE

Buy Now
I/O Connectors - 292303-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
292303-6
I/O Connectors 292303-6
Std USB Type A, R/A, T/H

Std USB Type A, R/A, T/H

Buy Now
Swedesboro, NJ, United States
I/O Connectors
292303-6
I/O Connectors 292303-6
I/O Connectors

I/O Connectors

Buy Now
USB, DVI, HDMI Connectors - 292303-6 - 736182-292303-6 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 292303-6
736182-292303-6
USB, DVI, HDMI Connectors - 292303-6 736182-292303-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 736182-292303-6 Packaging: Tube Mounting Style: Through Hole, Right Angle Features: Board Lock Connector Type: USB - A Termination: Solder Contact Finish: Gold or Gold-Palladium Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Voltage - Rated: 30VAC Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: Black Categories: Connectors, Interconnects Temperature Range - Operating: -55°C ~ 85°C Shell/Shielding Material: Steel, Stainless Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 736182-292303-6
Packaging: Tube
Mounting Style: Through Hole, Right Angle
Features: Board Lock
Connector Type: USB - A
Termination: Solder
Contact Finish: Gold or Gold-Palladium
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: Black
Categories: Connectors, Interconnects
Temperature Range - Operating: -55°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact

Buy Now
USB Connectors - 292303-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
292303-6
USB Connectors 292303-6
USB Connectors USB A R/A RCPT T/H

USB Connectors USB A R/A RCPT T/H

Buy Now Datasheet
Std Usb Type A, R/a, T/h Amp - Te Connectivity - 76AC5408 - Newark, An Avnet Company
Chicago, IL, United States
Std Usb Type A, R/a, T/h Amp - Te Connectivity
76AC5408
Std Usb Type A, R/a, T/h Amp - Te Connectivity 76AC5408
Std USB Type A, R/A, T/H

Std USB Type A, R/A, T/H

Supplier's Site
Futian, Shenzhen, China
Connectors >> USB Connectors
292303-6
Connectors >> USB Connectors 292303-6
USB 2.0 1 Right-Angle 4P Female -55°C~+85°C Type-A Plugin USB Connectors ROHS

USB 2.0 1 Right-Angle 4P Female -55°C~+85°C Type-A Plugin USB Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 292303-6 A121063-ND 312-292303-6 292303-6 292303-6 736182-292303-6 292303-6 76AC5408 292303-6
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies Electronic Connector Connectors I/O I/O Connectors USB, DVI, HDMI Connectors - 292303-6 USB Connectors Std Usb Type A, R/a, T/h Amp - Te Connectivity Connectors >> USB Connectors
Connector Type USB; Wire to Board Connector USB USB USB USB
Termination Through Hole - Solder Through Hole Solder Through Hole
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Right-Angle
Current Rating 1.0 amps 1.0 amps 1.0 amps
Category USB
Unlock Full Specs
to access all available technical data