TE Connectivity Usb Connector Type Amp - Te Connectivity 292303-6.

Description
USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes
Description
USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Connector Type Amp - Te Connectivity - 24AC1924 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector Type Amp - Te Connectivity
24AC1924
Usb Connector Type Amp - Te Connectivity 24AC1924
USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1924
Product Name Usb Connector Type Amp - Te Connectivity
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details