TE Connectivity USB Connectors 292303-4

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 292303-4 - TE Connectivity
Berwyn, PA, United States
USB Connectors
292303-4
USB Connectors 292303-4
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Mounting Legs : 2
  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Box & Tube, Tube
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.84 MM  [.112 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
312-292303-4
Electronic Connector 312-292303-4
USB 2.0 Type A Receptacle, 4 Pos, RA Thru-Hole, Shielded Product overview: 292303-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-292303-4 can be used for catalog matching and distributor lookup.

USB 2.0 Type A Receptacle, 4 Pos, RA Thru-Hole, Shielded Product overview: 292303-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-292303-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB and Firewire Connector - 292303-4 - Richardson RFPD
Downers Grove, IL, United States
USB and Firewire Connector
292303-4
USB and Firewire Connector 292303-4
Universal Serial Bus (USB) Connectors

Universal Serial Bus (USB) Connectors

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - A113390-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A113390-ND
USB, DVI, HDMI Connector Assemblies A113390-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connectors - 292303-4 - 762076-292303-4 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 292303-4
762076-292303-4
USB, DVI, HDMI Connectors - 292303-4 762076-292303-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 762076-292303-4 Packaging: Tube Operating Temperature Range: -55°C ~ 85°C Features: Board Lock Connector Type: USB - A Termination: Solder Contact Finish: Gold or Gold-Palladium Current Rating: 1A per Contact Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Through Hole, Right Angle Mounting Feature: Horizontal Mating Cycles: 1500 Family Name: 292303 Insulation Color: Black Categories: Connectors, Interconnects Shell/Shielding Material: Copper Alloy Voltage Rating DC: 30VAC Alternative Parts (Cross-Reference): U27-AC14-23H; 896-43-004-90-000000 ; 87520-0012AP; ; Introduction Date: August 21, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 762076-292303-4
Packaging: Tube
Operating Temperature Range: -55°C ~ 85°C
Features: Board Lock
Connector Type: USB - A
Termination: Solder
Contact Finish: Gold or Gold-Palladium
Current Rating: 1A per Contact
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Mounting: Through Hole, Right Angle
Mounting Feature: Horizontal
Mating Cycles: 1500
Family Name: 292303
Insulation Color: Black
Categories: Connectors, Interconnects
Shell/Shielding Material: Copper Alloy
Voltage Rating DC: 30VAC
Alternative Parts (Cross-Reference): U27-AC14-23H; 896-43-004-90-000000; 87520-0012AP; ;
Introduction Date: August 21, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
I/O Connectors - 292303-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
292303-4
I/O Connectors 292303-4
Std USB Type A, R/A, T/H

Std USB Type A, R/A, T/H

Buy Now
Swedesboro, NJ, United States
I/O Connectors
292303-4
I/O Connectors 292303-4
STD USB REP TYPE A

STD USB REP TYPE A

Buy Now
Swedesboro, NJ, United States
I/O Connectors
292303-4
I/O Connectors 292303-4
I/O Connectors

I/O Connectors

Buy Now
USB Connectors - 7199431 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7199431
USB Connectors 7199431
TE Connectivity 292303-4 USB Connector

TE Connectivity 292303-4 USB Connector

Supplier's Site
USB Connectors - 7199431P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7199431P
USB Connectors 7199431P
TE Connectivity 292303-4 USB Connector

TE Connectivity 292303-4 USB Connector

Supplier's Site
USB Connectors - 1642932 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1642932
USB Connectors 1642932
TE Connectivity 292303-4 USB Connector

TE Connectivity 292303-4 USB Connector

Supplier's Site
Usb Conn, 2.0 Type A, Rcpt, 4Pos, Th; Usb Connector Type Amp - Te Connectivity - 69AC7794 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type A, Rcpt, 4Pos, Th; Usb Connector Type Amp - Te Connectivity
69AC7794
Usb Conn, 2.0 Type A, Rcpt, 4Pos, Th; Usb Connector Type Amp - Te Connectivity 69AC7794
USB CONN, 2.0 TYPE A, RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 2.0 TYPE A, RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - 292303-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
292303-4
Modular Connectors / Ethernet Connectors 292303-4
Modular Connectors / Ethernet Connectors USB A R/A RCPT T/H

Modular Connectors / Ethernet Connectors USB A R/A RCPT T/H

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 292303-4 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
292303-4
USB, DVI, HDMI Connector Assemblies 292303-4
CONN RCPT USB2.0 TYPEA 4POS R/A

CONN RCPT USB2.0 TYPEA 4POS R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 292303-4 312-292303-4 292303-4 A113390-ND 762076-292303-4 292303-4 7199431 7199431P 69AC7794 292303-4 292303-4
Product Name USB Connectors Electronic Connector USB and Firewire Connector USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connectors - 292303-4 I/O Connectors USB Connectors USB Connectors Usb Conn, 2.0 Type A, Rcpt, 4Pos, Th; Usb Connector Type Amp - Te Connectivity Modular Connectors / Ethernet Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB; Wire to Board Connector USB USB USB USB Modular Connector and RJ Connector
Termination Through Hole - Solder Through Hole Solder Solder Solder Through Hole Solder
Mounting Board Mount PCB Through Hole, Right Angle Through Hole, Right Angle Through hole Through Hole Mount PCB Mount Through Hole, Right Angle
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Category USB USB
Unlock Full Specs
to access all available technical data