TE Connectivity USB Connectors 292303-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001133 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001133 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 292303-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
292303-1
USB Connectors 292303-1
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001133 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Mounting Legs : 2
  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • Test Identification (TID) : 60001133
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Box & Tube, Tube
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.84 MM  [.112 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Buy Now
USB Connectors - 5298195P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
5298195P
USB Connectors 5298195P
TE Connectivity 292303-1 USB Connector

TE Connectivity 292303-1 USB Connector

Supplier's Site
USB Connectors - 5298195 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
5298195
USB Connectors 5298195
TE Connectivity 292303-1 USB Connector

TE Connectivity 292303-1 USB Connector

Supplier's Site
USB, DVI, HDMI Connector Assemblies - A31726-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A31726-ND
USB, DVI, HDMI Connector Assemblies A31726-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
312-292303-1
Electronic Connector 312-292303-1
USB 2.0 Type A Receptacle, 4 Pos, RA Thru-Hole, Shielded Product overview: 292303-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-292303-1 can be used for catalog matching and distributor lookup.

USB 2.0 Type A Receptacle, 4 Pos, RA Thru-Hole, Shielded Product overview: 292303-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-292303-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connectors - 292303-1 - 1003686-292303-1 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 292303-1
1003686-292303-1
USB, DVI, HDMI Connectors - 292303-1 1003686-292303-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1003686-292303-1 Packaging: Tube/Rail Features: Board Lock Connector Type: USB - A Termination: Solder Contact Finish: Gold or Gold-Palladium Voltage Rating: 30VAC Current Rating: 1A per Contact Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Through Hole, Right Angle Mounting Feature: Horizontal Mating Cycles: 1500 Family Name: 292303 Insulation Color: Black Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Shell/Shielding Material: Copper Alloy Alternative Parts (Cross-Reference): 87520-4010ALF; 87520-0010BPLF ; 87520-1010BP; SS-52100-001; Introduction Date: August 21, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Portable Devices, Communications & Networking

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1003686-292303-1
Packaging: Tube/Rail
Features: Board Lock
Connector Type: USB - A
Termination: Solder
Contact Finish: Gold or Gold-Palladium
Voltage Rating: 30VAC
Current Rating: 1A per Contact
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Mounting: Through Hole, Right Angle
Mounting Feature: Horizontal
Mating Cycles: 1500
Family Name: 292303
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Shell/Shielding Material: Copper Alloy
Alternative Parts (Cross-Reference): 87520-4010ALF; 87520-0010BPLF ; 87520-1010BP; SS-52100-001;
Introduction Date: August 21, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Portable Devices, Communications & Networking

Buy Now Datasheet
Connectors - 292303-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
292303-1
Connectors 292303-1
USB A R/A RCPT ASSY THRU HOLE LEAD FREE

USB A R/A RCPT ASSY THRU HOLE LEAD FREE

Buy Now
I/O Connectors - 292303-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
292303-1
I/O Connectors 292303-1
Std USB Type A, R/A, T/H

Std USB Type A, R/A, T/H

Buy Now
Swedesboro, NJ, United States
I/O Connectors
292303-1
I/O Connectors 292303-1
STD USB REP TYPE A

STD USB REP TYPE A

Buy Now
Swedesboro, NJ, United States
I/O Connectors
292303-1
I/O Connectors 292303-1
I/O Connectors

I/O Connectors

Buy Now
Sheung Wan, Hong Kong
USB Connectors
292303-1
USB Connectors 292303-1
USB Connectors 4P 'A' RECEPTACLE

USB Connectors 4P 'A' RECEPTACLE

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 292303-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
292303-1
USB, DVI, HDMI Connector Assemblies 292303-1
CONN RCPT USB2.0 TYPEA 4POS R/A

CONN RCPT USB2.0 TYPEA 4POS R/A

Supplier's Site Datasheet
Usb, 2.0 Type A, Plug, Cable; Usb Connector Type Amp - Te Connectivity - 53K4093 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Plug, Cable; Usb Connector Type Amp - Te Connectivity
53K4093
Usb, 2.0 Type A, Plug, Cable; Usb Connector Type Amp - Te Connectivity 53K4093
USB, 2.0 TYPE A, PLUG, CABLE; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB, 2.0 TYPE A, PLUG, CABLE; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> USB Connectors
292303-1
Connectors >> USB Connectors 292303-1
USB 2.0 1 4P Female -55°C~+85°C Type-A Plugin USB Connectors ROHS

USB 2.0 1 4P Female -55°C~+85°C Type-A Plugin USB Connectors ROHS

Supplier's Site Datasheet
USB Connector; Copper Alloy; Tin over Copper; Thermoplastic; UL 94V-0 - 70041246 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB Connector; Copper Alloy; Tin over Copper; Thermoplastic; UL 94V-0
70041246
USB Connector; Copper Alloy; Tin over Copper; Thermoplastic; UL 94V-0 70041246
USB right-angle receptacles — thru-hole.

USB right-angle receptacles — thru-hole.

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 292303-1 5298195P 5298195 A31726-ND 312-292303-1 1003686-292303-1 292303-1 292303-1 292303-1 292303-1 53K4093 292303-1 70041246
Product Name USB Connectors USB Connectors USB Connectors USB, DVI, HDMI Connector Assemblies Electronic Connector USB, DVI, HDMI Connectors - 292303-1 Connectors I/O Connectors USB Connectors USB, DVI, HDMI Connector Assemblies Usb, 2.0 Type A, Plug, Cable; Usb Connector Type Amp - Te Connectivity Connectors >> USB Connectors USB Connector; Copper Alloy; Tin over Copper; Thermoplastic; UL 94V-0
Connector Type USB; Wire to Board Connector USB USB USB USB USB USB USB
Termination Through Hole - Solder Solder Through Hole Solder Solder Solder Thru-Hole
Mounting Board Mount Through hole Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle Through Hole Mount
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data