TE Connectivity Standard Edge Connectors 292204-2

Description
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 8 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : .1 - .3 Dimensions Accepts Card Thickness : 1.6 MM  [.062 INCH ] Accepts Card Width (MM) : 10 Card Slot Depth : 5.05 MM  [.216 INCH ] Connector Height : 19 MM  [.748 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 6.9 MM  [.27 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Housing Type : Receptacle Connector System : Wire-to-Panel, Wire-to-Board Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 8 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : .1 - .3 Dimensions Accepts Card Thickness : 1.6 MM  [.062 INCH ] Accepts Card Width (MM) : 10 Card Slot Depth : 5.05 MM  [.216 INCH ] Connector Height : 19 MM  [.748 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 6.9 MM  [.27 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Housing Type : Receptacle Connector System : Wire-to-Panel, Wire-to-Board Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 292204-2 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
292204-2
Standard Edge Connectors 292204-2
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 8 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : .1 - .3 Dimensions Accepts Card Thickness : 1.6 MM  [.062 INCH ] Accepts Card Width (MM) : 10 Card Slot Depth : 5.05 MM  [.216 INCH ] Connector Height : 19 MM  [.748 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 6.9 MM  [.27 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Housing Type : Receptacle Connector System : Wire-to-Panel, Wire-to-Board Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 8
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICM) : .1 - .3

Dimensions


  • Accepts Card Thickness : 1.6 MM  [.062 INCH ]
  • Accepts Card Width (MM) : 10
  • Card Slot Depth : 5.05 MM  [.216 INCH ]
  • Connector Height : 19 MM  [.748 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 6.9 MM  [.27 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 400

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Panel, Wire-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Card Edge Connector Adapters - 292204-2-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Adapters
292204-2-ND
Card Edge Connector Adapters 292204-2-ND
8 (4 Dual) Position Edge Adapter Connector Card Slot to Male Pin Header Panel Mount

8 (4 Dual) Position Edge Adapter Connector Card Slot to Male Pin Header Panel Mount

Buy Now Datasheet
Ct Card Edge 8P Assy Amp - Te Connectivity - 17R9355 - Newark, An Avnet Company
Chicago, IL, United States
Ct Card Edge 8P Assy Amp - Te Connectivity
17R9355
Ct Card Edge 8P Assy Amp - Te Connectivity 17R9355
CT CARD EDGE 8P ASSY

CT CARD EDGE 8P ASSY

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 292204-2 292204-2-ND 17R9355
Product Name Standard Edge Connectors Card Edge Connector Adapters Ct Card Edge 8P Assy Amp - Te Connectivity
Connector Type Wire to Board Connector Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

M.2 Connectors - 1-2199230-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
10 suppliers
Connector Systems Amp - Te Connectivity - 30AC3042 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details