TE Connectivity Pluggable I/O Cable Assemblies 2821262-1

Description
Body Features Equalized : No Jacket Material : PVC Pluggable I/O Cable Assembly Color : Black Configuration Features Configuration : Double-Ended Number of Pluggable I/O Cable Assembly Positions : 2-Pair Number of Signal Positions : 4 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 2.92 mm Wire Size (MMSQ) : .025 Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 100 Industry Standards Pluggable I/O Cable Assembly Flammability Rating : CL2 Operation/Applicatio n Halogen Free : No Other Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly Category : High Speed, Industry Standard Latching Style : Pull Tab Release Pluggable I/O Cable Assembly Cable Style : Madison TurboTwin - Round Jacketed Pluggable I/O Cable Assembly Connector Type (End A) : SFP28 Pluggable I/O Cable Assembly Connector Type (End B) : SFP28 Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : Pluggable / Direct Attach Product Type : Cable Assembly Signal Characteristics Data Rate (GBS) : 28
Request a Quote Datasheet
Description
Body Features Equalized : No Jacket Material : PVC Pluggable I/O Cable Assembly Color : Black Configuration Features Configuration : Double-Ended Number of Pluggable I/O Cable Assembly Positions : 2-Pair Number of Signal Positions : 4 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 2.92 mm Wire Size (MMSQ) : .025 Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 100 Industry Standards Pluggable I/O Cable Assembly Flammability Rating : CL2 Operation/Applicatio n Halogen Free : No Other Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly Category : High Speed, Industry Standard Latching Style : Pull Tab Release Pluggable I/O Cable Assembly Cable Style : Madison TurboTwin - Round Jacketed Pluggable I/O Cable Assembly Connector Type (End A) : SFP28 Pluggable I/O Cable Assembly Connector Type (End B) : SFP28 Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : Pluggable / Direct Attach Product Type : Cable Assembly Signal Characteristics Data Rate (GBS) : 28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2821262-1 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2821262-1
Pluggable I/O Cable Assemblies 2821262-1
Body Features Equalized : No Jacket Material : PVC Pluggable I/O Cable Assembly Color : Black Configuration Features Configuration : Double-Ended Number of Pluggable I/O Cable Assembly Positions : 2-Pair Number of Signal Positions : 4 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 2.92 mm Wire Size (MMSQ) : .025 Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 100 Industry Standards Pluggable I/O Cable Assembly Flammability Rating : CL2 Operation/Applicatio n Halogen Free : No Other Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly Category : High Speed, Industry Standard Latching Style : Pull Tab Release Pluggable I/O Cable Assembly Cable Style : Madison TurboTwin - Round Jacketed Pluggable I/O Cable Assembly Connector Type (End A) : SFP28 Pluggable I/O Cable Assembly Connector Type (End B) : SFP28 Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : Pluggable / Direct Attach Product Type : Cable Assembly Signal Characteristics Data Rate (GBS) : 28

Body Features


  • Equalized : No
  • Jacket Material : PVC
  • Pluggable I/O Cable Assembly Color : Black

Configuration Features


  • Configuration : Double-Ended
  • Number of Pluggable I/O Cable Assembly Positions : 2-Pair
  • Number of Signal Positions : 4
  • Pluggable I/O Cable Assembly Keyed : No

Dimensions


  • Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 2.92 mm
  • Wire Size (MMSQ) : .025
  • Wire Size (AWG) : 33

Electrical Characteristics


  • Impedance (OHM) : 100

Industry Standards


  • Pluggable I/O Cable Assembly Flammability Rating : CL2

Operation/Application


  • Halogen Free : No

Other


  • Cable Assembly Length : .5 M  [1.64 FT ]

Product Type Features


  • Cable Assembly Category : High Speed, Industry Standard
  • Latching Style : Pull Tab Release
  • Pluggable I/O Cable Assembly Cable Style : Madison TurboTwin - Round Jacketed
  • Pluggable I/O Cable Assembly Connector Type (End A) : SFP28
  • Pluggable I/O Cable Assembly Connector Type (End B) : SFP28
  • Pluggable I/O Cable Assembly Shielded : Yes
  • Pluggable I/O Cable Assembly Type : Pluggable / Direct Attach
  • Product Type : Cable Assembly

Signal Characteristics


  • Data Rate (GBS) : 28
Buy Now
Pluggable Cables - A126803-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A126803-ND
Pluggable Cables A126803-ND
Position SFP28 Plug to Plug 1.64' (500.00mm) Black Shielded

Position SFP28 Plug to Plug 1.64' (500.00mm) Black Shielded

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
2821262-1
Cable Assemblies 2821262-1
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Pluggable Cables - 2821262-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2821262-1
Cable Assemblies - Pluggable Cables 2821262-1
CABLE SFP28 M-M 500MM

CABLE SFP28 M-M 500MM

Supplier's Site
Computer Cable, Sfp+Plug, 0.5Ft, Blk; Connector Type A Te Connectivity - 46AC2402 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sfp+Plug, 0.5Ft, Blk; Connector Type A Te Connectivity
46AC2402
Computer Cable, Sfp+Plug, 0.5Ft, Blk; Connector Type A Te Connectivity 46AC2402
COMPUTER CABLE, SFP+PLUG, 0.5FT, BLK; Connector Type A:SFP+ 4 Position Plug; Connector Type B:SFP+28 Plug; Cable Length - Imperial:0.5ft; Cable Length - Metric:0.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SFP+PLUG, 0.5FT, BLK; Connector Type A:SFP+ 4 Position Plug; Connector Type B:SFP+28 Plug; Cable Length - Imperial:0.5ft; Cable Length - Metric:0.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2821262-1 A126803-ND 2821262-1 2821262-1 46AC2402
Product Name Pluggable I/O Cable Assemblies Pluggable Cables Cable Assemblies Cable Assemblies - Pluggable Cables Computer Cable, Sfp+Plug, 0.5Ft, Blk; Connector Type A Te Connectivity
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS RoHS
Connector Type Plug to Plug SFP+ 4 Position Plug
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531101 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details