TE Connectivity High Speed I/O Cable Assemblies 2821222-2

Description
Body Features Cable Color : Black Equalized : No Jacket Material : PVC Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : SFP28 Plug Cable Assembly (End B) : SFP28 Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : SFP28 to SFP28 Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Jacket Material : PVC Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : SFP28 Plug Cable Assembly (End B) : SFP28 Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : SFP28 to SFP28 Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2821222-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2821222-2
High Speed I/O Cable Assemblies 2821222-2
Body Features Cable Color : Black Equalized : No Jacket Material : PVC Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : SFP28 Plug Cable Assembly (End B) : SFP28 Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : SFP28 to SFP28 Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Cable Color : Black
  • Equalized : No
  • Jacket Material : PVC
  • Wire & Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 2
  • Number of Positions : 4
  • Number of Signal Positions : 4

Dimensions


  • Outside Cable Diameter : 4.37 MM  [.172 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 2 M  [6.56 FT ]

Product Type Features


  • Cable Assembly (End A) : SFP28 Plug
  • Cable Assembly (End B) : SFP28 Plug
  • Cable Assembly Category : High Speed, Industry Standard
  • Cable Assembly Type : SFP28 to SFP28
  • Cable Style : Madison TurboTwin - Round Jacketed
  • Latching Style : Pull Tab Release

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now Datasheet
Pluggable Cables - A126798-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A126798-ND
Pluggable Cables A126798-ND
Position SFP+ Plug to Plug 6.56' (2.00m) Black Shielded

Position SFP+ Plug to Plug 6.56' (2.00m) Black Shielded

Buy Now Datasheet
SFP28 DIR ATTACH CABL,2M 30AWG - 2821222-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SFP28 DIR ATTACH CABL,2M 30AWG
2821222-2
SFP28 DIR ATTACH CABL,2M 30AWG 2821222-2
SFP28 DIR ATTACH CABL,2M 30AWG

SFP28 DIR ATTACH CABL,2M 30AWG

Buy Now
Cable Assemblies - 2821222-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2821222-2
Cable Assemblies 2821222-2
SFP28 DIRECT ATTACH CA, 2M, 30AWG

SFP28 DIRECT ATTACH CA, 2M, 30AWG

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2821222-2
Cable Assemblies 2821222-2
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Pluggable Cables - 2821222-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Pluggable Cables
2821222-2
Cable Assemblies - Pluggable Cables 2821222-2
CABLE SFP28 M-M 2M

CABLE SFP28 M-M 2M

Supplier's Site
Computer Cable, Sfp+Plug, 6.56Ft, Blk; Connector Type A Te Connectivity - 46AC2399 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sfp+Plug, 6.56Ft, Blk; Connector Type A Te Connectivity
46AC2399
Computer Cable, Sfp+Plug, 6.56Ft, Blk; Connector Type A Te Connectivity 46AC2399
COMPUTER CABLE, SFP+PLUG, 6.56FT, BLK; Connector Type A:SFP+ 4 Position Plug; Connector Type B:SFP+28 Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SFP+PLUG, 6.56FT, BLK; Connector Type A:SFP+ 4 Position Plug; Connector Type B:SFP+28 Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2821222-2 A126798-ND 2821222-2 2821222-2 2821222-2 46AC2399
Product Name High Speed I/O Cable Assemblies Pluggable Cables SFP28 DIR ATTACH CABL,2M 30AWG Cable Assemblies Cable Assemblies - Pluggable Cables Computer Cable, Sfp+Plug, 6.56Ft, Blk; Connector Type A Te Connectivity
Product Type SFP28 Plug SFP+ Cable
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS
Connector Type SFP+ SFP+ 4 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products