TE Connectivity High Speed I/O Cable Assemblies 2820330-3

Description
Body Features Cable Color : Black Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 85 Operation/Applicatio n Halogen Free : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .7 M  [2.296 FT ] Product Type Features Cable Assembly (End A) : INTERNAL Mini-SAS HD Plug Cable Assembly (End B) : INTERNAL Mini-SAS HD Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : INTERNAL Mini-SAS HD to INTERNAL Mini-SAS HD Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 12
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 85 Operation/Applicatio n Halogen Free : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .7 M  [2.296 FT ] Product Type Features Cable Assembly (End A) : INTERNAL Mini-SAS HD Plug Cable Assembly (End B) : INTERNAL Mini-SAS HD Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : INTERNAL Mini-SAS HD to INTERNAL Mini-SAS HD Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2820330-3 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2820330-3
High Speed I/O Cable Assemblies 2820330-3
Body Features Cable Color : Black Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 85 Operation/Applicatio n Halogen Free : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .7 M  [2.296 FT ] Product Type Features Cable Assembly (End A) : INTERNAL Mini-SAS HD Plug Cable Assembly (End B) : INTERNAL Mini-SAS HD Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : INTERNAL Mini-SAS HD to INTERNAL Mini-SAS HD Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 12

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : VW-1

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 1.5 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 85

Operation/Application


  • Halogen Free : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .7 M  [2.296 FT ]

Product Type Features


  • Cable Assembly (End A) : INTERNAL Mini-SAS HD Plug
  • Cable Assembly (End B) : INTERNAL Mini-SAS HD Plug
  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : INTERNAL Mini-SAS HD to INTERNAL Mini-SAS HD
  • Cable Style : Discrete Pair

Signal Characteristics


  • Data Rate (GBS) : 12
Buy Now
Cable Assemblies - 2820330-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2820330-3
Cable Assemblies 2820330-3
C/A, INTERNAL HD MSAS, 85 OHM, STR-R/A

C/A, INTERNAL HD MSAS, 85 OHM, STR-R/A

Buy Now
Pluggable Cables - 2820330-3-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
2820330-3-ND
Pluggable Cables 2820330-3-ND
36 Position miniSAS HD 4x Plug to Plug, Right Angle 2.30' (700.00mm) Black Unshielded

36 Position miniSAS HD 4x Plug to Plug, Right Angle 2.30' (700.00mm) Black Unshielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 2820330-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2820330-3
Cable Assemblies - Pluggable Cables 2820330-3
C/A, INTERNAL HD MSAS, 85 OHM, S

C/A, INTERNAL HD MSAS, 85 OHM, S

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2820330-3 2820330-3 2820330-3-ND 2820330-3
Product Name High Speed I/O Cable Assemblies Cable Assemblies Pluggable Cables Cable Assemblies - Pluggable Cables
Product Type INTERNAL Mini-SAS HD Plug SAS Cable
Cable Length 2.3 ft (7 dm) 2.3 ft (7.01 dm) 2.3 ft (7.01 dm)
Standards / Certifications RoHS; EU ELV Compliant
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2820328-4 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers