TE Connectivity Eurocard Connectors 254124-E

Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Number of Signal Positions : 160 PCB Mount Orientation : Vertical Rows Loaded : C, B, D, A, E Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 15.7 MM  [.618 INCH ] Connector Length : 85 MM  [3.347 INCH ] Connector Width : 11.6 MM  [.456 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Number of Signal Positions : 160 PCB Mount Orientation : Vertical Rows Loaded : C, B, D, A, E Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 15.7 MM  [.618 INCH ] Connector Length : 85 MM  [3.347 INCH ] Connector Width : 11.6 MM  [.456 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 254124-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
254124-E
Eurocard Connectors 254124-E
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Number of Signal Positions : 160 PCB Mount Orientation : Vertical Rows Loaded : C, B, D, A, E Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 15.7 MM  [.618 INCH ] Connector Length : 85 MM  [3.347 INCH ] Connector Width : 11.6 MM  [.456 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Columns : 32
  • Number of Positions : 160
  • Number of Rows : 5
  • Number of Signal Positions : 160
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, B, D, A, E

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 15.7 MM  [.618 INCH ]
  • Connector Length : 85 MM  [3.347 INCH ]
  • Connector Width : 11.6 MM  [.456 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PBT GF30

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 - 2684-254124-E-ND - DigiKey
Thief River Falls, MN, United States
160 Position Din Connector Receptacle, Female Sockets Gold Through Hole

160 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
DIN 41612 - 254124-E - ODG (Origin Data Global)
Shenzhen, China
DIN 41612
254124-E
DIN 41612 254124-E
DIN E 160POS F PFIT 4.0MM CL2

DIN E 160POS F PFIT 4.0MM CL2

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 254124-E 2684-254124-E-ND 254124-E
Product Name Eurocard Connectors DIN 41612 DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets DIN Connector
Unlock Full Specs
to access all available technical data