TE Connectivity USB Cable Assemblies 2528300-1

Description
Body Features Cable Color : Black Configuration Features Number of Positions : 9 Dimensions Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 24 - 30 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A
Request a Quote Datasheet
Description
Body Features Cable Color : Black Configuration Features Number of Positions : 9 Dimensions Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 24 - 30 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 2528300-1 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
2528300-1
USB Cable Assemblies 2528300-1
Body Features Cable Color : Black Configuration Features Number of Positions : 9 Dimensions Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 24 - 30 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A

Body Features


  • Cable Color : Black

Configuration Features


  • Number of Positions : 9

Dimensions


  • Wire Size (MMSQ) : .5 - 2
  • Wire Size (AWG) : 24 - 30

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type A Plug
  • Cable Assembly Type : USB Type A to USB Type A
Buy Now
USB Cables - 17-2528300-1-ND - DigiKey
Thief River Falls, MN, United States
USB-A 2.0 STRAIGHT PLUG ,SHIELD,

USB-A 2.0 STRAIGHT PLUG ,SHIELD,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2528300-1 17-2528300-1-ND
Product Name USB Cable Assemblies USB Cables
Product Type USB Type A Plug Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064412-1 - TE Connectivity
Specs
Application RF
Cable Length 1 ft (3.05 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers
RF Cable Assemblies - 1064540-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers