TE Connectivity Tactile Switches 2506470-1

Description
Body Features Actuator Color : Red Actuator Force : 180 G  [6.349 OZ ] Actuator Material : Silicone Rubber Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : PA6T Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : No Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Reel Product Type Features Actuator Style : Top Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Solder Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Force : 180 G  [6.349 OZ ] Actuator Material : Silicone Rubber Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : PA6T Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : No Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Reel Product Type Features Actuator Style : Top Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Solder Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2506470-1 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
2506470-1
Tactile Switches 2506470-1
Body Features Actuator Color : Red Actuator Force : 180 G  [6.349 OZ ] Actuator Material : Silicone Rubber Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : PA6T Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : No Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Reel Product Type Features Actuator Style : Top Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Solder Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Actuator Color : Red
  • Actuator Force : 180 G  [6.349 OZ ]
  • Actuator Material : Silicone Rubber
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : PA6T
  • Cover Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : Without
  • Number of Actuators : Single
  • Operating Function : Off (On)
  • Support Bracket : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : No

Industry Standards


  • IP Rating : IP67

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Actuator Style : Top Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Leg Style : Gull Wing
  • Switch Connection Type : Solder

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Touch Switches and Tactile Switches
Product Number 2506470-1
Product Name Tactile Switches
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571294-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 2425753-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 1571294-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
5 suppliers