TE Connectivity In-Line Disconnect Switches 2502679-3

Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 477, 450, 500 Compatible Conductor Range (ACSR) (AWGKC) : 336.4 (30/7), 477 (18/1), 397.5 (18/1, 24/7, 26/7, 30/7) Electrical Characteristics Voltage Class (KV) : ≤ 29 Industry Standards Compatible With Agency/Standards Products : CSA, RUS, ANSI, IEEE Operation/Applicatio n Power Component Application Type : Overhead Transmission, Overhead Distribution Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Connector, Wedge, Energized Installation Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 477, 450, 500 Compatible Conductor Range (ACSR) (AWGKC) : 336.4 (30/7), 477 (18/1), 397.5 (18/1, 24/7, 26/7, 30/7) Electrical Characteristics Voltage Class (KV) : ≤ 29 Industry Standards Compatible With Agency/Standards Products : CSA, RUS, ANSI, IEEE Operation/Applicatio n Power Component Application Type : Overhead Transmission, Overhead Distribution Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Connector, Wedge, Energized Installation Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Disconnect Switches - 2502679-3 - TE Connectivity
Berwyn, PA, United States
In-Line Disconnect Switches
2502679-3
In-Line Disconnect Switches 2502679-3
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 477, 450, 500 Compatible Conductor Range (ACSR) (AWGKC) : 336.4 (30/7), 477 (18/1), 397.5 (18/1, 24/7, 26/7, 30/7) Electrical Characteristics Voltage Class (KV) : ≤ 29 Industry Standards Compatible With Agency/Standards Products : CSA, RUS, ANSI, IEEE Operation/Applicatio n Power Component Application Type : Overhead Transmission, Overhead Distribution Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Connector, Wedge, Energized Installation Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range (AAC) (AWGKC) : 477, 450, 500
  • Compatible Conductor Range (ACSR) (AWGKC) : 336.4 (30/7), 477 (18/1), 397.5 (18/1, 24/7, 26/7, 30/7)

Electrical Characteristics


  • Voltage Class (KV) : ≤ 29

Industry Standards


  • Compatible With Agency/Standards Products : CSA, RUS, ANSI, IEEE

Operation/Application


  • Power Component Application Type : Overhead Transmission, Overhead Distribution

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted Connector, Wedge, Energized Installation
  • Power Component Options : Insulated Cover, Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Disconnect Switches
Product Number 2502679-3
Product Name In-Line Disconnect Switches
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1131936 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details
Battery Disconnect Switches - K1127698 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details