TE Connectivity In-Line Disconnect Switches 2499180-7

Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 600, 650, 636, 700 Compatible Conductor Range (ACSR) (AWGKC) : 636 (18/1, 36/1), 605 (24/7, 26/7), 556.5 (24/7, 26/7, 30/7), 477 (30/7) Electrical Characteristics Voltage Class (KV) : ≤ 69 Industry Standards Compatible With Agency/Standards Products : IEEE, ANSI, CSA, RUS Operation/Applicatio n Power Component Application Type : Overhead Distribution, Overhead Transmission Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energized Installation, Bolted Connector Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 600, 650, 636, 700 Compatible Conductor Range (ACSR) (AWGKC) : 636 (18/1, 36/1), 605 (24/7, 26/7), 556.5 (24/7, 26/7, 30/7), 477 (30/7) Electrical Characteristics Voltage Class (KV) : ≤ 69 Industry Standards Compatible With Agency/Standards Products : IEEE, ANSI, CSA, RUS Operation/Applicatio n Power Component Application Type : Overhead Distribution, Overhead Transmission Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energized Installation, Bolted Connector Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Disconnect Switches - 2499180-7 - TE Connectivity
Berwyn, PA, United States
In-Line Disconnect Switches
2499180-7
In-Line Disconnect Switches 2499180-7
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 600, 650, 636, 700 Compatible Conductor Range (ACSR) (AWGKC) : 636 (18/1, 36/1), 605 (24/7, 26/7), 556.5 (24/7, 26/7, 30/7), 477 (30/7) Electrical Characteristics Voltage Class (KV) : ≤ 69 Industry Standards Compatible With Agency/Standards Products : IEEE, ANSI, CSA, RUS Operation/Applicatio n Power Component Application Type : Overhead Distribution, Overhead Transmission Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energized Installation, Bolted Connector Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range (AAC) (AWGKC) : 600, 650, 636, 700
  • Compatible Conductor Range (ACSR) (AWGKC) : 636 (18/1, 36/1), 605 (24/7, 26/7), 556.5 (24/7, 26/7, 30/7), 477 (30/7)

Electrical Characteristics


  • Voltage Class (KV) : ≤ 69

Industry Standards


  • Compatible With Agency/Standards Products : IEEE, ANSI, CSA, RUS

Operation/Application


  • Power Component Application Type : Overhead Distribution, Overhead Transmission

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Wedge, Energized Installation, Bolted Connector
  • Power Component Options : Insulated Cover, Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Disconnect Switches
Product Number 2499180-7
Product Name In-Line Disconnect Switches
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1136049 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 1P
View Details
Battery Disconnect Switches - K1158511 - TE Connectivity
Specs
Current Rating 250 amps
Operating Voltage 80 volts
Poles 1P
View Details
Battery Disconnect Switches - K1127520 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 1P
View Details