TE Connectivity SIM Card Connectors 2499165-1

Description
Body Features Primary Product Color : Silver Configuration Features Card Detection Switch : Without Number of Loaded Positions : 8 Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Retention : With Dimensions Profile Height from PCB : 1.5 MM  [.059 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2500 Packaging Features Packaging Method : Reel Product Type Features Card Stop : With Compatible Card : 3FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Hinge Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Silver Configuration Features Card Detection Switch : Without Number of Loaded Positions : 8 Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Retention : With Dimensions Profile Height from PCB : 1.5 MM  [.059 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2500 Packaging Features Packaging Method : Reel Product Type Features Card Stop : With Compatible Card : 3FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Hinge Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIM Card Connectors - 2499165-1 - TE Connectivity
Berwyn, PA, United States
SIM Card Connectors
2499165-1
SIM Card Connectors 2499165-1
Body Features Primary Product Color : Silver Configuration Features Card Detection Switch : Without Number of Loaded Positions : 8 Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Retention : With Dimensions Profile Height from PCB : 1.5 MM  [.059 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2500 Packaging Features Packaging Method : Reel Product Type Features Card Stop : With Compatible Card : 3FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Hinge Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Silver

Configuration Features


  • Card Detection Switch : Without
  • Number of Loaded Positions : 8
  • Number of Positions : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Retention : With

Dimensions


  • Profile Height from PCB : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : .5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Stainless Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 2500

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Card Stop : With
  • Compatible Card : 3FF SIM
  • Connector & Contact Terminates To : Printed Circuit Board
  • SIM Card Product Type : Hinge

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Memory Card Connectors - 588999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
588999
Memory Card Connectors 588999
TE Connectivity 2499165-1

TE Connectivity 2499165-1

Supplier's Site
PC Card Sockets - 17-2499165-1CT-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
17-2499165-1CT-ND
PC Card Sockets 17-2499165-1CT-ND
MICRO SIM HINGE TYPE CONNECTOR

MICRO SIM HINGE TYPE CONNECTOR

Buy Now Datasheet
PC Card Sockets - 17-2499165-1TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
17-2499165-1TR-ND
PC Card Sockets 17-2499165-1TR-ND
MICRO SIM HINGE TYPE CONNECTOR

MICRO SIM HINGE TYPE CONNECTOR

Buy Now Datasheet
PC Card Sockets - 17-2499165-1DKR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
17-2499165-1DKR-ND
PC Card Sockets 17-2499165-1DKR-ND
MICRO SIM HINGE TYPE CONNECTOR

MICRO SIM HINGE TYPE CONNECTOR

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2499165-1 588999 17-2499165-1CT-ND
Product Name SIM Card Connectors Memory Card Connectors PC Card Sockets
Connector Type PC Card Connector Connector
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data