TE Connectivity USB Connectors 2495712-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Configuration Features Number of Positions : 24 Panel Ground Location : Top/Bottom Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 3 Dimensions PCB Thickness (Recommended) (MM) : 1 Housing Features Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards IP Rating : IPX7 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Piece/Reel Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Bus Grounding Options : PCB Ground Integral Locking Latch : Without Sealable : No USB Type : C USB Version : 3.0 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Configuration Features Number of Positions : 24 Panel Ground Location : Top/Bottom Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 3 Dimensions PCB Thickness (Recommended) (MM) : 1 Housing Features Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards IP Rating : IPX7 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Piece/Reel Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Bus Grounding Options : PCB Ground Integral Locking Latch : Without Sealable : No USB Type : C USB Version : 3.0 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2495712-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2495712-1
USB Connectors 2495712-1
Body Features Connector Profile : Standard Shell Plating Finish : Bright Configuration Features Number of Positions : 24 Panel Ground Location : Top/Bottom Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 3 Dimensions PCB Thickness (Recommended) (MM) : 1 Housing Features Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards IP Rating : IPX7 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Piece/Reel Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Bus Grounding Options : PCB Ground Integral Locking Latch : Without Sealable : No USB Type : C USB Version : 3.0 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright

Configuration Features


  • Number of Positions : 24
  • Panel Ground Location : Top/Bottom

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 3

Dimensions


  • PCB Thickness (Recommended) (MM) : 1

Housing Features


  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • IP Rating : IPX7
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : Yes

Packaging Features


  • Packaging Method : Piece/Reel
  • Packaging Quantity : 6000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : Ground Bus
  • Grounding Options : PCB Ground
  • Integral Locking Latch : Without
  • Sealable : No
  • USB Type : C
  • USB Version : 3.0

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - 17-2495712-1DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2495712-1DKR-ND
USB, DVI, HDMI Connector Assemblies 17-2495712-1DKR-ND
USB TYPE C RECEPTACLE 24P IPX7

USB TYPE C RECEPTACLE 24P IPX7

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2495712-1TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2495712-1TR-ND
USB, DVI, HDMI Connector Assemblies 17-2495712-1TR-ND
USB TYPE C RECEPTACLE 24P IPX7

USB TYPE C RECEPTACLE 24P IPX7

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2495712-1CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2495712-1CT-ND
USB, DVI, HDMI Connector Assemblies 17-2495712-1CT-ND
USB TYPE C RECEPTACLE 24P IPX7

USB TYPE C RECEPTACLE 24P IPX7

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2495712-1 17-2495712-1DKR-ND
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount Surface Mount, Through Hole
Current Rating 5.0 amps 0.2 to 5.0 amps
Unlock Full Specs
to access all available technical data