Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel
Configuration Features Number of Positions : 24
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Copper
Dimensions PCB Thickness (Recommended) : .8 MM [.031 INCH ]
Housing Features Body Orientation : Horizontal Housing Color : Black Housing Material : PA 10T, PA 9T
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : With PCB Mount Alignment Type : Hold-Down PCB Mount Location : Mid Mount PCB Mount Retention Type : Swaged Retention Tails
Operation/Applicatio
n Assembly Process Feature : Auto-Insert Packaging Circuit Application : Power, Signal & High Speed Data Halogen Free : Yes
Packaging Features Packaging Method : Reel & Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Ground Feature Type : Ground Return Shielding Grounding Options : PCB Ground Integral Locking Latch : With Sealable : No USB Type : C USB Version : 3.1 Gen 2
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
DigiKey
DigiKey
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel
Configuration Features Number of Positions : 24
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Copper
Dimensions PCB Thickness (Recommended) : .8 MM [.031 INCH ]
Housing Features Body Orientation : Horizontal Housing Color : Black Housing Material : PA 10T, PA 9T
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : With PCB Mount Alignment Type : Hold-Down PCB Mount Location : Mid Mount PCB Mount Retention Type : Swaged Retention Tails
Operation/Applicatio
n Assembly Process Feature : Auto-Insert Packaging Circuit Application : Power, Signal & High Speed Data Halogen Free : Yes
Packaging Features Packaging Method : Reel & Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Ground Feature Type : Ground Return Shielding Grounding Options : PCB Ground Integral Locking Latch : With Sealable : No USB Type : C USB Version : 3.1 Gen 2
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel
Configuration Features Number of Positions : 24
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Copper
Dimensions PCB Thickness (Recommended) : .8 MM [.031 INCH ]
Housing Features Body Orientation : Horizontal Housing Color : Black Housing Material : PA 10T, PA 9T
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : With PCB Mount Alignment Type : Hold-Down PCB Mount Location : Mid Mount PCB Mount Retention Type : Swaged Retention Tails
Operation/Applicatio
n Assembly Process Feature : Auto-Insert Packaging Circuit Application : Power, Signal & High Speed Data Halogen Free : Yes
Packaging Features Packaging Method : Reel & Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Ground Feature Type : Ground Return Shielding Grounding Options : PCB Ground Integral Locking Latch : With Sealable : No USB Type : C USB Version : 3.1 Gen 2
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Connector Profile : Standard
Shell Plating Finish : Matte
Shell Plating Material : Nickel
Configuration Features
Number of Positions : 24
Contact Features
Contact Mating Area Plating Material : Gold (Au)
Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Contact Underplating Material : Copper
Dimensions
PCB Thickness (Recommended) : .8 MM [.031 INCH ]
Housing Features
Body Orientation : Horizontal
Housing Color : Black
Housing Material : PA 10T, PA 9T
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Locking Feature : With
PCB Mount Alignment Type : Hold-Down
PCB Mount Location : Mid Mount
PCB Mount Retention Type : Swaged Retention Tails
Operation/Application
Assembly Process Feature : Auto-Insert Packaging
Circuit Application : Power, Signal & High Speed Data
Halogen Free : Yes
Packaging Features
Packaging Method : Reel & Box
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Plug
Connector System : Wire-to-Wire
Ground Feature Type : Ground Return Shielding
Grounding Options : PCB Ground
Integral Locking Latch : With
Sealable : No
USB Type : C
USB Version : 3.1 Gen 2
Termination Features
Termination Method to PCB : Surface Mount
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]