TE Connectivity USB Connectors 2495137-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Positions : 24 Panel Ground Location : Sides Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Copper Dimensions PCB Thickness (Recommended) : .8 MM  [.031 INCH ] Housing Features Body Orientation : Horizontal Housing Color : Black Housing Material : PA 46 Industry Standards Test Identification (TID) : 4332 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Mid Mount PCB Mount Retention Type : Board Retention Tail Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Ground Feature Type : Grounding Contact Grounding Options : PCB Ground Integral Locking Latch : With USB Type : C USB Version : 4.0 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Positions : 24 Panel Ground Location : Sides Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Copper Dimensions PCB Thickness (Recommended) : .8 MM  [.031 INCH ] Housing Features Body Orientation : Horizontal Housing Color : Black Housing Material : PA 46 Industry Standards Test Identification (TID) : 4332 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Mid Mount PCB Mount Retention Type : Board Retention Tail Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Ground Feature Type : Grounding Contact Grounding Options : PCB Ground Integral Locking Latch : With USB Type : C USB Version : 4.0 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2495137-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2495137-1
USB Connectors 2495137-1
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Positions : 24 Panel Ground Location : Sides Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Copper Dimensions PCB Thickness (Recommended) : .8 MM  [.031 INCH ] Housing Features Body Orientation : Horizontal Housing Color : Black Housing Material : PA 46 Industry Standards Test Identification (TID) : 4332 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Mid Mount PCB Mount Retention Type : Board Retention Tail Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Ground Feature Type : Grounding Contact Grounding Options : PCB Ground Integral Locking Latch : With USB Type : C USB Version : 4.0 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 24
  • Panel Ground Location : Sides

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Copper

Dimensions


  • PCB Thickness (Recommended) : .8 MM  [.031 INCH ]

Housing Features


  • Body Orientation : Horizontal
  • Housing Color : Black
  • Housing Material : PA 46

Industry Standards


  • Test Identification (TID) : 4332
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Flush
  • PCB Mount Location : Mid Mount
  • PCB Mount Retention Type : Board Retention Tail

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : Yes

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Ground Feature Type : Grounding Contact
  • Grounding Options : PCB Ground
  • Integral Locking Latch : With
  • USB Type : C
  • USB Version : 4.0

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - 17-2495137-1TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2495137-1TR-ND
USB, DVI, HDMI Connector Assemblies 17-2495137-1TR-ND
USB TYPE C PLUG 4.0

USB TYPE C PLUG 4.0

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2495137-1 17-2495137-1TR-ND
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount Through Hole
Current Rating 5.0 amps 0.2 to 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A108959-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
USB Connectors - 292303-4 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
10 suppliers
USB Connectors - 4-1734376-8 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Headers, Male Pins - A26827-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers