TE Connectivity RF Cable Assemblies 2492541-1

Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Brass Conductor Plating Material : Gold Jacket Material : FEP Shield Type : Double Configuration Features Number of Connectorized Ends : 2 Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Underplating Material : Nickel Ferrule Material : Brass Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Bulkhead Jack Cable Assembly (End B) : MHF4L Cable Assembly Type : SMA to UMCC4L Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Brass Conductor Plating Material : Gold Jacket Material : FEP Shield Type : Double Configuration Features Number of Connectorized Ends : 2 Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Underplating Material : Nickel Ferrule Material : Brass Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Bulkhead Jack Cable Assembly (End B) : MHF4L Cable Assembly Type : SMA to UMCC4L Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2492541-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2492541-1
RF Cable Assemblies 2492541-1
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Brass Conductor Plating Material : Gold Jacket Material : FEP Shield Type : Double Configuration Features Number of Connectorized Ends : 2 Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Underplating Material : Nickel Ferrule Material : Brass Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Bulkhead Jack Cable Assembly (End B) : MHF4L Cable Assembly Type : SMA to UMCC4L Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Conductor Material : Brass
  • Conductor Plating Material : Gold
  • Jacket Material : FEP
  • Shield Type : Double

Configuration Features


  • Number of Connectorized Ends : 2
  • Number of Positions : 1

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper
  • Contact Underplating Material : Nickel
  • Ferrule Material : Brass
  • Ferrule Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (V) : 60

Operation/Application


  • Operating Frequency Range (GHZ) : 12
  • Shielded : Yes

Other


  • Cable Assembly Length : .1 M  [.328 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : SMA Bulkhead Jack
  • Cable Assembly (End B) : MHF4L
  • Cable Assembly Type : SMA to UMCC4L
  • Coax Cable Type : 1.37mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2492541-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2492541-1-ND
Coaxial Cables (RF) 343-2492541-1-ND
SMA JACK BULKHEAD TO MHF4L 1.37L

SMA JACK BULKHEAD TO MHF4L 1.37L

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2492541-1 343-2492541-1-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type SMA Bulkhead Jack
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016488-6 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Jack
Cable Shielding Copper Wire
View Details
3 suppliers
Twisted Pair Cable - 050307-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - 2221288-7 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.5833 ft (1.78 dm)
View Details