TE Connectivity SIM Card Connectors 2490448-1

Description
Body Features Ejector Type : Push-Push Primary Product Color : Silver Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 7 Number of Positions : 7 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Current Rating (Max) (AMP) : .5 Housing Features Housing Material : Thermoplastic Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Packaging Features Packaging Method : Reel/Box Packaging Quantity : 3000 Product Type Features Compatible Card : 4FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Push Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Ejector Type : Push-Push Primary Product Color : Silver Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 7 Number of Positions : 7 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Current Rating (Max) (AMP) : .5 Housing Features Housing Material : Thermoplastic Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Packaging Features Packaging Method : Reel/Box Packaging Quantity : 3000 Product Type Features Compatible Card : 4FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Push Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIM Card Connectors - 2490448-1 - TE Connectivity
Berwyn, PA, United States
SIM Card Connectors
2490448-1
SIM Card Connectors 2490448-1
Body Features Ejector Type : Push-Push Primary Product Color : Silver Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 7 Number of Positions : 7 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Current Rating (Max) (AMP) : .5 Housing Features Housing Material : Thermoplastic Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Packaging Features Packaging Method : Reel/Box Packaging Quantity : 3000 Product Type Features Compatible Card : 4FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Push Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Ejector Type : Push-Push
  • Primary Product Color : Silver

Configuration Features


  • Card Detection Switch : With
  • Card Insertion Style : Normal Insertion
  • Number of Loaded Positions : 7
  • Number of Positions : 7

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1

Electrical Characteristics


  • Current Rating (Max) (AMP) : .5

Housing Features


  • Housing Material : Thermoplastic
  • Shell Material : Stainless Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 1500

Packaging Features


  • Packaging Method : Reel/Box
  • Packaging Quantity : 3000

Product Type Features


  • Compatible Card : 4FF SIM
  • Connector & Contact Terminates To : Printed Circuit Board
  • SIM Card Product Type : Push-Push

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
PC Card Sockets - 17-2490448-1TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
17-2490448-1TR-ND
PC Card Sockets 17-2490448-1TR-ND
NANO SIM CARD PUSH PUSH TYPE 1.3

NANO SIM CARD PUSH PUSH TYPE 1.3

Buy Now Datasheet
PC Card Sockets - 17-2490448-1DKR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
17-2490448-1DKR-ND
PC Card Sockets 17-2490448-1DKR-ND
NANO SIM CARD PUSH PUSH TYPE 1.3

NANO SIM CARD PUSH PUSH TYPE 1.3

Buy Now Datasheet
PC Card Sockets - 17-2490448-1CT-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
17-2490448-1CT-ND
PC Card Sockets 17-2490448-1CT-ND
NANO SIM CARD PUSH PUSH TYPE 1.3

NANO SIM CARD PUSH PUSH TYPE 1.3

Buy Now Datasheet
Memory Card Connectors - 299060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
299060
Memory Card Connectors 299060
Nano SIM card push-push type 1.37H

Nano SIM card push-push type 1.37H

Supplier's Site
Memory Card Connectors - 299062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
299062
Memory Card Connectors 299062
Nano SIM card push-push type 1.37H

Nano SIM card push-push type 1.37H

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2490448-1 17-2490448-1TR-ND 299060
Product Name SIM Card Connectors PC Card Sockets Memory Card Connectors
Connector Type PC Card Connector Connector and Ejector
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data