TE Connectivity RF Cable Assemblies 2480656-2

Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Brass Conductor Plating Material : Gold Jacket Material : PVC Shield Material : Brass Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Brass Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 2.79 MM  [.11 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Shielded : Yes Other Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Jack Cable Assembly Type : SMA to SMA Coax Cable Type : RG 174 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Brass Conductor Plating Material : Gold Jacket Material : PVC Shield Material : Brass Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Brass Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 2.79 MM  [.11 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Shielded : Yes Other Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Jack Cable Assembly Type : SMA to SMA Coax Cable Type : RG 174 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2480656-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2480656-2
RF Cable Assemblies 2480656-2
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Brass Conductor Plating Material : Gold Jacket Material : PVC Shield Material : Brass Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Brass Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 2.79 MM  [.11 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Shielded : Yes Other Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Jack Cable Assembly Type : SMA to SMA Coax Cable Type : RG 174 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Conductor Material : Brass
  • Conductor Plating Material : Gold
  • Jacket Material : PVC
  • Shield Material : Brass

Configuration Features


  • Number of Positions : 1

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold (Au)
  • Ferrule Material : Brass
  • Ferrule Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 2.79 MM  [.11 INCH ]
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 3
  • Shielded : Yes

Other


  • Cable Assembly Length : .5 M  [1.64 FT ]

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : SMA Jack
  • Cable Assembly Type : SMA to SMA
  • Coax Cable Type : RG 174

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2480656-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2480656-2-ND
Coaxial Cables (RF) 343-2480656-2-ND
"COAX CBL SMA TO SMA 19.6"""

"COAX CBL SMA TO SMA 19.6"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2480656-2 343-2480656-2-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type SMA Plug
Cable Shielding Brass
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 2618090 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
RF Cable Assemblies - 2492541-1 - TE Connectivity
Specs
Application RF
Product Type SMA Bulkhead Jack
Cable Length 0.3281 ft (1 dm)
View Details
2 suppliers