TE Connectivity RF Cable Assemblies 2480557-1

Description
Body Features Body Plating Material : Nickel Cable Color : Yellow Conductor Material : Beryllium Copper Jacket Material : PVC Shield Material : Brass Shield Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Ferrule Material : Brass Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter : 6.1 MM  [.24 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : .5 Shielded : Yes Other Cable Assembly Length : 1.524 M  [4.99 FT ] Product Type Features Cable Assembly (End A) : Triaxial BNC Plug Cable Assembly (End B) : Triaxial BNC Plug Cable Assembly Type : Triaxial BNC to Triaxial BNC Coax Cable Type : RG 58 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Nickel Cable Color : Yellow Conductor Material : Beryllium Copper Jacket Material : PVC Shield Material : Brass Shield Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Ferrule Material : Brass Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter : 6.1 MM  [.24 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : .5 Shielded : Yes Other Cable Assembly Length : 1.524 M  [4.99 FT ] Product Type Features Cable Assembly (End A) : Triaxial BNC Plug Cable Assembly (End B) : Triaxial BNC Plug Cable Assembly Type : Triaxial BNC to Triaxial BNC Coax Cable Type : RG 58 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2480557-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2480557-1
RF Cable Assemblies 2480557-1
Body Features Body Plating Material : Nickel Cable Color : Yellow Conductor Material : Beryllium Copper Jacket Material : PVC Shield Material : Brass Shield Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Ferrule Material : Brass Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter : 6.1 MM  [.24 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : .5 Shielded : Yes Other Cable Assembly Length : 1.524 M  [4.99 FT ] Product Type Features Cable Assembly (End A) : Triaxial BNC Plug Cable Assembly (End B) : Triaxial BNC Plug Cable Assembly Type : Triaxial BNC to Triaxial BNC Coax Cable Type : RG 58 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Plating Material : Nickel
  • Cable Color : Yellow
  • Conductor Material : Beryllium Copper
  • Jacket Material : PVC
  • Shield Material : Brass
  • Shield Plating Material : Nickel

Configuration Features


  • Number of Positions : 1

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • Ferrule Material : Brass
  • Ferrule Plating Material : Nickel

Dimensions


  • Outside Cable Diameter : 6.1 MM  [.24 INCH ]
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : .5
  • Shielded : Yes

Other


  • Cable Assembly Length : 1.524 M  [4.99 FT ]

Product Type Features


  • Cable Assembly (End A) : Triaxial BNC Plug
  • Cable Assembly (End B) : Triaxial BNC Plug
  • Cable Assembly Type : Triaxial BNC to Triaxial BNC
  • Coax Cable Type : RG 58

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2480557-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2480557-1-ND
Coaxial Cables (RF) 343-2480557-1-ND
COAX CABLE BNC TO BNC 5'

COAX CABLE BNC TO BNC 5'

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2480557-1 343-2480557-1-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type Triaxial BNC Plug
Cable Shielding Brass
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2484063-1 - TE Connectivity
Specs
Application RF
Product Type Mini-FAKRA Jack
Cable Length 1.15 ft (3.5 dm)
View Details
2 suppliers