TE Connectivity High Speed I/O Cable Assemblies 2478170-9

Description
Body Features Cable Color : Black Cable Flammability Rating : UL 94V-0 Configuration Features Mounting Location : External Number of Positions : 15 Number of Signal Positions : 15 Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .12 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .762 M  [2.5 FT ] Product Type Features Cable Assembly (End A) : AMPLIMITE Plug Cable Assembly (End B) : AMPLIMITE Plug Cable Assembly Type : AMPLIMITE to AMPLIMITE Cable Style : Jacketed Signal Characteristics Data Rate (GBS) : ≤1
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : UL 94V-0 Configuration Features Mounting Location : External Number of Positions : 15 Number of Signal Positions : 15 Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .12 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .762 M  [2.5 FT ] Product Type Features Cable Assembly (End A) : AMPLIMITE Plug Cable Assembly (End B) : AMPLIMITE Plug Cable Assembly Type : AMPLIMITE to AMPLIMITE Cable Style : Jacketed Signal Characteristics Data Rate (GBS) : ≤1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2478170-9 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2478170-9
High Speed I/O Cable Assemblies 2478170-9
Body Features Cable Color : Black Cable Flammability Rating : UL 94V-0 Configuration Features Mounting Location : External Number of Positions : 15 Number of Signal Positions : 15 Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .12 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .762 M  [2.5 FT ] Product Type Features Cable Assembly (End A) : AMPLIMITE Plug Cable Assembly (End B) : AMPLIMITE Plug Cable Assembly Type : AMPLIMITE to AMPLIMITE Cable Style : Jacketed Signal Characteristics Data Rate (GBS) : ≤1

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : UL 94V-0

Configuration Features


  • Mounting Location : External
  • Number of Positions : 15
  • Number of Signal Positions : 15

Dimensions


  • Outside Cable Diameter : 6.2 MM  [.244 INCH ]
  • Wire Size (MMSQ) : .12
  • Wire Size (AWG) : 26

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .762 M  [2.5 FT ]

Product Type Features


  • Cable Assembly (End A) : AMPLIMITE Plug
  • Cable Assembly (End B) : AMPLIMITE Plug
  • Cable Assembly Type : AMPLIMITE to AMPLIMITE
  • Cable Style : Jacketed

Signal Characteristics


  • Data Rate (GBS) : ≤1
Buy Now Datasheet
Serial Cables - 2876295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2876295
Serial Cables 2876295
TE Connectivity 2478170-9 Serial Cable

TE Connectivity 2478170-9 Serial Cable

Supplier's Site
D-Sub Cables - 343-2478170-9-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
343-2478170-9-ND
D-Sub Cables 343-2478170-9-ND
CABLE ASSY DB15 15POS SHLD 2.50'

CABLE ASSY DB15 15POS SHLD 2.50'

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2478170-9 2876295 343-2478170-9-ND
Product Name High Speed I/O Cable Assemblies Serial Cables D-Sub Cables
Product Type AMPLIMITE Plug Serial
Unlock Full Specs
to access all available technical data

Similar Products