TE Connectivity SIM Card Connectors 2452796-1

Description
Body Features Ejector Type : Locking Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 7 Number of Positions : 7 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Current Rating (Max) (AMP) : .3 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2500 Packaging Features Packaging Method : Reel Product Type Features Compatible Card : 4FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Hinge Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Ejector Type : Locking Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 7 Number of Positions : 7 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Current Rating (Max) (AMP) : .3 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2500 Packaging Features Packaging Method : Reel Product Type Features Compatible Card : 4FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Hinge Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIM Card Connectors - 2452796-1 - TE Connectivity
Berwyn, PA, United States
SIM Card Connectors
2452796-1
SIM Card Connectors 2452796-1
Body Features Ejector Type : Locking Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 7 Number of Positions : 7 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Current Rating (Max) (AMP) : .3 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2500 Packaging Features Packaging Method : Reel Product Type Features Compatible Card : 4FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Hinge Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Ejector Type : Locking

Configuration Features


  • Card Detection Switch : With
  • Card Insertion Style : Normal Insertion
  • Number of Loaded Positions : 7
  • Number of Positions : 7

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1

Electrical Characteristics


  • Current Rating (Max) (AMP) : .3

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Shell Material : Stainless Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 2500

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible Card : 4FF SIM
  • Connector & Contact Terminates To : Printed Circuit Board
  • SIM Card Product Type : Hinge

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
PC Card Sockets - 343-2452796-1TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
343-2452796-1TR-ND
PC Card Sockets 343-2452796-1TR-ND
CONN NANO SIM CARD R/A SMD

CONN NANO SIM CARD R/A SMD

Buy Now Datasheet
PC Card Sockets - 343-2452796-1CT-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
343-2452796-1CT-ND
PC Card Sockets 343-2452796-1CT-ND
CONN NANO SIM CARD R/A SMD

CONN NANO SIM CARD R/A SMD

Buy Now Datasheet
PC Card Sockets - 343-2452796-1DKR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
343-2452796-1DKR-ND
PC Card Sockets 343-2452796-1DKR-ND
CONN NANO SIM CARD R/A SMD

CONN NANO SIM CARD R/A SMD

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Memory Card Connectors - 2868822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
2868822
Memory Card Connectors 2868822
Nano SIM card conn HINGE type

Nano SIM card conn HINGE type

Supplier's Site
Memory Card Connectors - 2868821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
2868821
Memory Card Connectors 2868821
Nano SIM card conn HINGE type

Nano SIM card conn HINGE type

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2452796-1 343-2452796-1TR-ND 2452796-1 2868822
Product Name SIM Card Connectors PC Card Sockets Memory Card Connectors
Connector Type PC Card Connector Connector and Ejector
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data