TE Connectivity RF Cable Assemblies 2441531-1

Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Other Cable Assembly Length (M) : 3.5 Product Type Features Cable Assembly (End A) : 7 - 16 Series RF Plug Cable Assembly (End B) : 7 - 16 Series RF Plug Cable Assembly Type : 7 - 16 to 7 - 16 Coax Cable Type : Custom Cable Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Other Cable Assembly Length (M) : 3.5 Product Type Features Cable Assembly (End A) : 7 - 16 Series RF Plug Cable Assembly (End B) : 7 - 16 Series RF Plug Cable Assembly Type : 7 - 16 to 7 - 16 Coax Cable Type : Custom Cable Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2441531-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2441531-1
RF Cable Assemblies 2441531-1
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Other Cable Assembly Length (M) : 3.5 Product Type Features Cable Assembly (End A) : 7 - 16 Series RF Plug Cable Assembly (End B) : 7 - 16 Series RF Plug Cable Assembly Type : 7 - 16 to 7 - 16 Coax Cable Type : Custom Cable Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 3

Other


  • Cable Assembly Length (M) : 3.5

Product Type Features


  • Cable Assembly (End A) : 7 - 16 Series RF Plug
  • Cable Assembly (End B) : 7 - 16 Series RF Plug
  • Cable Assembly Type : 7 - 16 to 7 - 16
  • Coax Cable Type : Custom Cable

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2441531-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2441531-1-ND
Coaxial Cables (RF) 343-2441531-1-ND
COAX CBL 7/16 DIN TO 7/16 DIN

COAX CBL 7/16 DIN TO 7/16 DIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2441531-1 343-2441531-1-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type 7 – 16 Series RF Plug
Cable Length 11.48 ft (35 dm)
Unlock Full Specs
to access all available technical data

Similar Products

77 Ohm Cable Assembly - 473-10613-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
3 suppliers
Triaxal Cable, 30Awg, White, Per Ft; Coaxial Cable Type Te Connectivity - 21T4816 - Newark, An Avnet Company
Specs
Cable Type Coaxial; Triaxial
Standards / Certifications RoHS
View Details
RF Cable Assemblies - 2016693-1 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.1640 ft (0.5000 dm)
View Details
2 suppliers