TE Connectivity RF Cable Assemblies 2441529-1

Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Cable Assembly Length (M) : .5 Product Type Features Cable Assembly (End A) : 4.3 - 10 Series RF Plug Cable Assembly (End B) : 4.3 - 10 Series RF Plug Cable Assembly Type : 4.3 - 10 to 4.3 - 10 Coax Cable Type : Custom Cable Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Cable Assembly Length (M) : .5 Product Type Features Cable Assembly (End A) : 4.3 - 10 Series RF Plug Cable Assembly (End B) : 4.3 - 10 Series RF Plug Cable Assembly Type : 4.3 - 10 to 4.3 - 10 Coax Cable Type : Custom Cable Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2441529-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2441529-1
RF Cable Assemblies 2441529-1
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Cable Assembly Length (M) : .5 Product Type Features Cable Assembly (End A) : 4.3 - 10 Series RF Plug Cable Assembly (End B) : 4.3 - 10 Series RF Plug Cable Assembly Type : 4.3 - 10 to 4.3 - 10 Coax Cable Type : Custom Cable Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Cable Assembly Length (M) : .5

Product Type Features


  • Cable Assembly (End A) : 4.3 - 10 Series RF Plug
  • Cable Assembly (End B) : 4.3 - 10 Series RF Plug
  • Cable Assembly Type : 4.3 - 10 to 4.3 - 10
  • Coax Cable Type : Custom Cable

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2441529-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2441529-1-ND
Coaxial Cables (RF) 343-2441529-1-ND
"COAX CBL 4.3/10 TO 4.3/10 19.6"""

"COAX CBL 4.3/10 TO 4.3/10 19.6"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2441529-1 343-2441529-1-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type 4.3 – 10 Series RF Plug
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 4096948 - RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
RF Cable Assemblies - 1-2016698-5 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 4 Plug
Cable Length 1.51 ft (4.6 dm)
View Details
2 suppliers
RF Cable Assemblies - 1064353-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
2 suppliers