TE Connectivity RF Cable Assemblies 2441478-3

Description
Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 110 Other Cable Assembly Length (M) : .61 Product Type Features Cable Assembly (End A) : 1.0mm Series RF Plug Cable Assembly (End B) : 1.0mm Series RF Plug Cable Assembly Type : 1.0mm to 1.0mm Coax Cable Type : Custom Cable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 110 Other Cable Assembly Length (M) : .61 Product Type Features Cable Assembly (End A) : 1.0mm Series RF Plug Cable Assembly (End B) : 1.0mm Series RF Plug Cable Assembly Type : 1.0mm to 1.0mm Coax Cable Type : Custom Cable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2441478-3 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2441478-3
RF Cable Assemblies 2441478-3
Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 110 Other Cable Assembly Length (M) : .61 Product Type Features Cable Assembly (End A) : 1.0mm Series RF Plug Cable Assembly (End B) : 1.0mm Series RF Plug Cable Assembly Type : 1.0mm to 1.0mm Coax Cable Type : Custom Cable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 110

Other


  • Cable Assembly Length (M) : .61

Product Type Features


  • Cable Assembly (End A) : 1.0mm Series RF Plug
  • Cable Assembly (End B) : 1.0mm Series RF Plug
  • Cable Assembly Type : 1.0mm to 1.0mm
  • Coax Cable Type : Custom Cable

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2441478-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2441478-3-ND
Coaxial Cables (RF) 343-2441478-3-ND
"COAX CBL 1.0MM TO 1.0MM 24"""

"COAX CBL 1.0MM TO 1.0MM 24"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2441478-3 343-2441478-3-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type 1.0mm Series RF Plug
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2015698-5 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.4593 ft (1.4 dm)
View Details
2 suppliers
RF Cable Assemblies - 2016693-3 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers