TE Connectivity USB Connectors 2438987-2

Description
Body Features Connector Profile : Standard Configuration Features Number of Ports : 1 Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Dimensions PCB Thickness (Recommended) (MM) : 1 - 1.6 Housing Features Body Orientation : Vertical Centerline (Pitch) (INCH) : .078 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount Panel Mount Feature Type : Fixed Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Configuration Features Number of Ports : 1 Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Dimensions PCB Thickness (Recommended) (MM) : 1 - 1.6 Housing Features Body Orientation : Vertical Centerline (Pitch) (INCH) : .078 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount Panel Mount Feature Type : Fixed Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2438987-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2438987-2
USB Connectors 2438987-2
Body Features Connector Profile : Standard Configuration Features Number of Ports : 1 Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Dimensions PCB Thickness (Recommended) (MM) : 1 - 1.6 Housing Features Body Orientation : Vertical Centerline (Pitch) (INCH) : .078 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount Panel Mount Feature Type : Fixed Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 9

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.8

Dimensions


  • PCB Thickness (Recommended) (MM) : 1 - 1.6

Housing Features


  • Body Orientation : Vertical
  • Centerline (Pitch) (INCH) : .078

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top Mount
  • Panel Mount Feature Type : Fixed Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • USB Type : A
  • USB Version : 3.1 Gen 2

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 343-2438987-2DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
343-2438987-2DKR-ND
USB, DVI, HDMI Connector Assemblies 343-2438987-2DKR-ND
VERTICAL USB 3.2 A (SHIELD LEG S

VERTICAL USB 3.2 A (SHIELD LEG S

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 343-2438987-2CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
343-2438987-2CT-ND
USB, DVI, HDMI Connector Assemblies 343-2438987-2CT-ND
VERTICAL USB 3.2 A (SHIELD LEG S

VERTICAL USB 3.2 A (SHIELD LEG S

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 343-2438987-2TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
343-2438987-2TR-ND
USB, DVI, HDMI Connector Assemblies 343-2438987-2TR-ND
VERTICAL USB 3.2 A (SHIELD LEG S

VERTICAL USB 3.2 A (SHIELD LEG S

Buy Now Datasheet
USB Connectors - 2868810 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2868810
USB Connectors 2868810
Vertical USB 3.2 A (Shield leg solder) /

Vertical USB 3.2 A (Shield leg solder) /

Supplier's Site
USB Connectors - 2868809 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2868809
USB Connectors 2868809
Vertical USB 3.2 A (Shield leg solder) /

Vertical USB 3.2 A (Shield leg solder) /

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2438987-2 343-2438987-2DKR-ND 2868810
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB; Wire to Board Connector USB
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Current Rating 1.8 amps 0.2 to 1.8 amps
Category USB
Unlock Full Specs
to access all available technical data