TE Connectivity Line Reactors 2432409-7

Description
Configuration Features Wiring Configuration : Three Phase Electrical Characteristics %Impedence @ 50Hz and Rated Current : 4% @ 400VAC Current Rating (AMP) : 8.82 Operating Voltage (VAC) : 400 Operating Voltage (Max) (VAC) : 480 Power Rating (HP) : 7.37 Power Rating (KWATT) : 5.5 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : Three Phase Electrical Characteristics %Impedence @ 50Hz and Rated Current : 4% @ 400VAC Current Rating (AMP) : 8.82 Operating Voltage (VAC) : 400 Operating Voltage (Max) (VAC) : 480 Power Rating (HP) : 7.37 Power Rating (KWATT) : 5.5 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactors - 2432409-7 - TE Connectivity
Berwyn, PA, United States
Line Reactors
2432409-7
Line Reactors 2432409-7
Configuration Features Wiring Configuration : Three Phase Electrical Characteristics %Impedence @ 50Hz and Rated Current : 4% @ 400VAC Current Rating (AMP) : 8.82 Operating Voltage (VAC) : 400 Operating Voltage (Max) (VAC) : 480 Power Rating (HP) : 7.37 Power Rating (KWATT) : 5.5 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block

Configuration Features


  • Wiring Configuration : Three Phase

Electrical Characteristics


  • %Impedence @ 50Hz and Rated Current : 4% @ 400VAC
  • Current Rating (AMP) : 8.82
  • Operating Voltage (VAC) : 400
  • Operating Voltage (Max) (VAC) : 480
  • Power Rating (HP) : 7.37
  • Power Rating (KWATT) : 5.5

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Line/Load Reactors
Product Number 2432409-7
Product Name Line Reactors
Signal Type Three Phase; Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817671-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
Line Reactors - 819742-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details
Line Reactors - 819740-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details
Line Reactors - 2432409-9 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details