TE Connectivity Knitted Wire Mesh 2423798-1

Description
Body Features Gasket Shape : Flat Bandage Gasket Type : Knitted Wire EMI Gasket Dimensions Product Length : .25 M  [.82 FT ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Gasket Wire Material Type : Stainless Steel Usage Conditions Operating Temperature Range : -50 - 200 DEGC  [-58 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Shape : Flat Bandage Gasket Type : Knitted Wire EMI Gasket Dimensions Product Length : .25 M  [.82 FT ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Gasket Wire Material Type : Stainless Steel Usage Conditions Operating Temperature Range : -50 - 200 DEGC  [-58 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knitted Wire Mesh - 2423798-1 - TE Connectivity
Berwyn, PA, United States
Knitted Wire Mesh
2423798-1
Knitted Wire Mesh 2423798-1
Body Features Gasket Shape : Flat Bandage Gasket Type : Knitted Wire EMI Gasket Dimensions Product Length : .25 M  [.82 FT ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Gasket Wire Material Type : Stainless Steel Usage Conditions Operating Temperature Range : -50 - 200 DEGC  [-58 - 392 DEGF ]

Body Features


  • Gasket Shape : Flat Bandage
  • Gasket Type : Knitted Wire EMI Gasket

Dimensions


  • Product Length : .25 M  [.82 FT ]
  • Product Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No

Product Type Features


  • Gasket Wire Material Type : Stainless Steel

Usage Conditions


  • Operating Temperature Range : -50 - 200 DEGC  [-58 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Mesh
Product Number 2423798-1
Product Name Knitted Wire Mesh
Applications EMI / RFI Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Knitted Wire Mesh - 2423861-1 - TE Connectivity
Specs
Applications EMI / RFI Shielding
WireDiameter 0.1260 inch (3.2 mm)
Metal Tinned Copper Clad Steel
View Details
Knitted Wire Mesh - 2423867-1 - TE Connectivity
Specs
Applications EMI / RFI Shielding
WireDiameter 0.2520 inch (6.4 mm)
Metal Nickel-Copper Alloy
View Details
Knitted Wire Mesh - 2423796-1 - TE Connectivity
Specs
Applications EMI / RFI Shielding
Metal Tinned Copper Clad Steel
View Details
Knitted Wire Mesh - 2423883-1 - TE Connectivity
Specs
Applications EMI / RFI Shielding
Metal Stainless Steel
View Details